EN
  • EN
  • DE

SSTUB32868ET/G,518

Part No SSTUB32868ET/G,518
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC REG BUFFER CONFIG 176TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Supply Voltage 1.7 V to 2 V
Number of Bits 28
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 176-TFBGA (6x15)
Win Source Part Number 115080-SSTUB32868ET/G,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSTUB32868ET/G,518 CAD Model

Description

The SSTUB32868ET/G,518 is a high-performance, registered clock driver (RCD) designed by NXP Semiconductors. It is engineered to meet the demanding requirements of memory buffer applications in high-speed data transfer systems. This component plays a crucial role in enhancing signal integrity and providing stable data transmission by buffering the signals between the memory controller and the memory modules.

Key Features

  • Compatibility: The device is compatible with DDR2 and DDR3 SDRAM technologies, making it versatile for use across various memory applications.
  • Performance: It is designed to operate at high clock speeds, ensuring that it can keep pace with the fast data rates required by modern computing systems.
  • Power Efficiency: The SSTUB32868ET/G,518 incorporates power-saving features that minimize power consumption during idle periods without sacrificing performance.
  • Signal Integrity: With its advanced buffering capabilities, the device significantly improves signal integrity, reducing noise and crosstalk that can degrade the performance of the memory system.
  • Package: Housed in a space-efficient package, the product is suitable for compact hardware designs, allowing for high-density memory configurations.

Applications

The SSTUB32868ET/G,518 is ideal for a wide range of applications that require reliable and high-speed memory interfacing, including:

  • Server Memory Buffers
  • High-performance Computing Systems
  • Data Centers
  • Networking Equipment
  • Telecommunications Infrastructure

Technical Specifications

With a focus on technical excellence, the SSTUB32868ET/G,518 boasts an impressive array of specifications that ensure it meets the stringent requirements of the industry:

  • Supply Voltage (VDD): 1.8V ±0.1V
  • Operating Temperature Range: -40°C to +85°C
  • Package: TSSOP
  • RoHS Compliant: Yes

Overall, the SSTUB32868ET/G,518 from NXP is a testament to the company's commitment to providing innovative, high-quality semiconductor solutions that drive the technology forward. Its integration into your systems will ensure that you are equipped with the latest advancements in memory buffer technology.

You May Also Be Interested in

Texas Instruments
IC DIODE ARRAY RC TERM 20-SOIC
Need more? Email Us
Texas Instruments
19-BIT BUS INTERFACE
Lowest to $4.4890
ON Semiconductor
4-Bit Full Adder | IC FULL ADDER 4BIT P/N 16-SOIC
Lowest to $0.2677
Texas Instruments
IC BCD RATE MULTIPLIER 16 DIP
Need more? Email Us
Texas Instruments
SCAN TEST DEVICES WITH OCTAL REGISTERED BUS TRANSCEIVERS
Need more? Email Us
Texas Instruments
IC SCAN TEST DEVICE BUFF 24-SOIC
Lowest to $14.8065
Texas Instruments
IC TXRX ADDRESS/DATA 9BIT 52QFP
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DFF 20TSSOP
Lowest to $10.0126
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DIFF 20SOIC
Lowest to $14.4788

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess