EN
  • EN
  • DE

SSTU32866EC/G,551

Part No SSTU32866EC/G,551
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC 25BIT CONFIG REG BUFF 96LFBGA / Registered Buffer Single 25-CH CMOS 96-Pin LFBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Supply Voltage 1.7 V ~ 1.9 V
Resolution 25, 14
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 96-LFBGA
Manufacturer Package 96-LFBGA (13.5x5.5)
Win Source Part Number 795482-SSTU32866EC/G,551
Popularity Medium
Supply and Demand Status Limited
Family Name SSTU32866
Introduction Date July 09, 2004
ECCN 5A992
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SSTU32866EC/G,551 CAD Model

Description

The SSTU32866EC/G,551 is a high-performance, 25-bit configurable registered buffer designed for 1.8 V operation, manufactured by NXP Semiconductors. This device is part of the SSTU series and is specifically engineered to meet the demands of high-speed signal processing applications, particularly in the realm of computing and data communications.

Key Features

  • Compatibility: The device is compatible with DDR2 and DDR3 SDRAM modules, making it versatile for use in a variety of memory interfaces.
  • Configuration: It offers a 25-bit 1:1 or 14-bit 1:2 configurable operation, providing flexibility in system design.
  • Performance: The SSTU32866EC/G,551 operates at high speeds, with a clock frequency range that supports the fast data rates required by modern computing environments.
  • Power Efficiency: Designed for low voltage (1.8V) operation, the device is optimized for power-sensitive applications, ensuring efficient power consumption without compromising performance.
  • Robustness: It features built-in power-up and power-down protection, which safeguards the integrity of the data passing through the buffer during transitional power states.

Applications

This registered buffer is well-suited for high-speed memory module applications, including:

  • Server RAM modules
  • Workstation memory
  • High-performance computing (HPC) systems
  • Data center infrastructure

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the SSTU32866EC/G,551 is no exception. It is manufactured using the latest semiconductor technologies and rigorous testing protocols to ensure reliability and durability in a wide range of operating conditions.

Ordering Information

The product is available in a TSSOP package, which is ideal for space-constrained applications. For ordering, refer to the part number SSTU32866EC/G,551 and contact authorized NXP distributors or visit the NXP website for more information.

You May Also Be Interested in

Texas Instruments
IC 7BIT BUS INTERFC 3ST 20SO
Lowest to $1.1909
ON Semiconductor
2.5V / 3.3V ECL Differential Receiver/Driver
Lowest to $7.6516
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $0.3817
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DFF 20TSSOP
Lowest to $10.0126
Pericom
Lowest to $8.2081
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $12.4503
ON Semiconductor
4-Bit Full Adder | IC FULL ADDER 4BIT P/N 16-SOIC
Lowest to $0.2677
Texas Instruments
IC ADDRESSABLE SCAN PORT 24TSSOP
Lowest to $3.2978
Texas Instruments
IC BCD RATE MULTIPLIER 16 DIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess