EN
  • EN
  • DE

SSTU32865ET,518

Part No SSTU32865ET,518
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC BUFFER 1.8V 28BIT SOT802-1 / 1:2 Registered Buffer with Parity IC 160-TFBGA (13x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Supply Voltage 1.7V ~ 1.9V
Number of Bits 28
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 160-TFBGA
Supplier Device Package 160-TFBGA (13x9)
Base Product Number SSTU32
Other Names SSTU32865ET-T,935275069518,SSTU32865ET-T
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256346-SSTU32865ET,518
Ultra Librarian 3D Model Ultra Librarian SSTU32865ET,518 CAD Model

Description

The SSTU32865ET,518 is a high-performance, registered clock driver designed and manufactured by NXP Semiconductors. This integrated circuit is specifically engineered to address the needs of the latest high-speed memory modules and server platforms, ensuring reliable operation and enhanced data integrity.

Key Features

  • Compatibility: The device is designed to be compatible with JEDEC standard DDR2, DDR3, and DDR4 SDRAMs, making it versatile for use in a wide range of memory applications.
  • Performance: It features 1:1 clock driver functionality with a pair of differential clock inputs (CK and CK#) and 17 pairs of differential clock outputs (Y and Y#).
  • Low Jitter: The SSTU32865ET,518 provides low clock jitter, which is critical for maintaining signal integrity and ensuring high-speed data transfers.
  • Power Efficiency: With a 1.8V power supply, it operates efficiently, contributing to the overall energy efficiency of the systems it is used in.
  • Robust Design: The device includes built-in power-down functionality and supports a sleep mode for additional power savings during idle periods.

Applications

The SSTU32865ET,518 is ideal for a variety of high-speed digital applications, including:

  • Server memory modules
  • Workstation memory modules
  • Communication infrastructure
  • High-performance computing

Technical Specifications

Below are some of the technical specifications of the SSTU32865ET,518:

  • Supply Voltage (Vdd): 1.8V ±0.1V
  • Operating Temperature Range: -40°C to +85°C
  • Package: TSSOP-56
  • Moisture Sensitivity Level (MSL): 3

Overall, the SSTU32865ET,518 from NXP is a reliable and efficient solution for enhancing the performance of memory interfaces in high-speed computing environments. Its robust feature set and compatibility with current memory standards make it an indispensable component for system developers looking to leverage the latest advances in memory technology.

You May Also Be Interested in

Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess