EN
  • EN
  • DE

SSL5237TE/1Y

Part No SSL5237TE/1Y
Manufacturer NXP / Nexperia
Catalog Board Mount LED Drivers
Description IC LED DRIVER DIMMABLE 8HSO / LED Driver 165uA Supply Current 8-Pin HSO EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Type AC DC Offline Switcher
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 9.9V
Voltage Supply MAX 16V
Output Current per Channel 800mA
Dimming Triac
Operating Temperature Range -40°C ~ 160°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 8-HSO
Win Source Part Number 795450-SSL5237TE/1Y
Popularity Medium
Supply and Demand Status Limited
Family Name SSL5237TE/1Y
Introduction Date January 15, 2016
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian SSL5237TE/1Y CAD Model

Description

Introducing the SSL5237TE/1Y from NXP Semiconductors

The SSL5237TE/1Y is a cutting-edge LED driver integrated circuit (IC) produced by NXP Semiconductors, a leader in the semiconductor industry. This product is designed to provide an efficient, reliable, and flexible solution for powering and controlling LED lighting systems. The SSL5237TE/1Y is part of NXP's extensive portfolio of lighting solutions that cater to a wide range of applications, from residential lighting to commercial and industrial environments.

Key Features

  • High Efficiency: The SSL5237TE/1Y is engineered to maximize energy efficiency, which not only reduces power consumption but also extends the lifespan of LED fixtures.
  • Dimming Capability: It supports advanced dimming features, allowing for smooth and flicker-free brightness control, which is essential for creating the right ambiance in any setting.
  • Thermal Protection: With built-in thermal protection, the SSL5237TE/1Y ensures safe operation by preventing overheating, which is crucial for maintaining the reliability and durability of lighting systems.
  • Wide Input Voltage Range: The device can accommodate a broad range of input voltages, making it versatile for various power supply conditions and ensuring compatibility with global standards.
  • Long-Term Stability: NXP's commitment to quality means that the SSL5237TE/1Y is designed for long-term stability, ensuring that lighting systems maintain consistent performance over time.

Applications

The SSL5237TE/1Y is suitable for a diverse array of lighting applications, including:

  • General LED lighting
  • Architectural lighting
  • Street lighting
  • Emergency lighting
  • Commercial and retail lighting

Technical Specifications

Some of the technical highlights of the SSL5237TE/1Y include:

  • Integrated MOSFET for high power applications
  • Precise current regulation for consistent luminance
  • Flexible control interfaces for easy integration into lighting control systems
  • Robust design compliant with industry standards

Overall, the SSL5237TE/1Y from NXP Semiconductors represents a superior choice for designers and engineers seeking to develop high-performance, energy-efficient LED lighting solutions. Its robust feature set and adaptability make it an excellent investment for future-proofing lighting designs.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess