Products specifications Report Issue?

Product Status Obsolete
Current - Output / Channel 85mA
Outputs and Type 1 Non-Isolated Output
Voltage - Output 40V ~ 65V
Voltage - Input 96 ~ 138 VAC
Contents Board(s)
Utilized IC / Part SSL5021BTS
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1569284-SSL5021BDB1268UL
Ultra Librarian 3D Model Ultra Librarian SSL5021BDB1268UL CAD Model

You May Also Be Interested in

Texas Instruments
Need more? Email Us
ECAD model for LM3528TMEV
Lumissil Microsystems
EVAL BOARD FOR IS31FL3726A
Need more? Email Us
ECAD model for IS31FL3726A-QFLS4-EB
Lumissil Microsystems
EVAL BOARD FOR IS31LT3948
Need more? Email Us
ECAD model for IS31LT3948-GRLS4-EB
Kinetic
EVAL BOARD FOR KTD2052A
Need more? Email Us
ECAD model for KTD2052AEVAA-MMEV01
Texas Instruments
EVAL BOARD FOR LM3405A
Need more? Email Us
ECAD model for LM3405AXMYEVAL
Lumissil Microsystems
EVAL BOARD FOR IS31FL3237
Need more? Email Us
ECAD model for IS31FL3237-QFLS4-EB
Infineon Technologies
Need more? Email Us
ECAD model for ILD4001 1.0A BOARD
Lumissil Microsystems
EVAL BOARD FOR IS31FL3235A
Need more? Email Us
ECAD model for IS31FL3235A-QFLS2-EB
Texas Instruments
LM3530 - 1 Non-Isolated Output LED Driver Evaluation Board
Need more? Email Us
ECAD model for LM3530EV-KIT/NOPB

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention