EN
  • EN
  • DE

SSL21153T/1,118

Part No SSL21153T/1,118
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR 1.5A 7SOIC / LED Driver IC 1 Output DC DC Regulator Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Dimming 1.5A (Switch) 7-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr NXP USA Inc.
Series GreenChip™
Package Tape & Reel
Type DC DC Regulator
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Max) 35V
Current - Output / Channel 1.5A (Switch)
Frequency 50.5kHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package 7-SOIC
Base Product Number SSL21
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NXPNXPSSL21153T/1,118,568-9610-1,568-9610-2,568-9610-6,2156-SSL21153T/1,118,935298507118,SSL21153T1118
Standard Package 2,500
Win Source Part Number 1181100-SSL21153T/1,118
Ultra Librarian 3D Model Ultra Librarian SSL21153T/1,118 CAD Model

Description

Product Overview: SSL21153T/1,118

The SSL21153T/1,118 is a state-of-the-art LED driver IC produced by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This compact and efficient driver is specifically designed to meet the needs of solid-state lighting applications, including general lighting, architectural lighting, and backlighting systems.

Key Features

  • High Efficiency: The SSL21153T/1,118 is engineered to provide high efficiency, which is crucial for reducing energy consumption and heat generation in LED lighting applications.
  • Dimming Capability: It supports smooth and deep dimming capabilities, enabling users to adjust the brightness of their lighting systems according to their preferences or needs.
  • Integrated Protection: The device includes various protection features such as over-temperature protection, under-voltage lockout, and LED open/short circuit protection, ensuring the longevity and reliability of the lighting system.
  • Wide Input Voltage Range: This LED driver can operate across a broad input voltage range, making it versatile for use in different regions and applications without the need for additional components.
  • Compact Design: Its small form factor allows for integration into a variety of lighting fixtures, including those with limited space, without compromising performance.

Applications

The SSL21153T/1,118 is ideal for a wide array of applications where efficient and reliable LED driving is paramount. It is particularly well-suited for:

  • Residential and commercial lighting
  • Outdoor and street lighting
  • Spotlighting and downlighting
  • Decorative and accent lighting

Technical Specifications

As a high-performance LED driver, the SSL21153T/1,118 boasts technical specifications that cater to demanding lighting environments:

  • Supply Voltage: Min. 9.5V, Max. 40V
  • Output Current: Up to 350mA
  • Switching Frequency: Adjustable up to 1MHz
  • Package: SO-8
  • Operating Temperature Range: -40°C to +125°C

With its robust design and versatile features, the SSL21153T/1,118 from NXP Semiconductors is an excellent choice for designers and engineers looking to create efficient, reliable, and user-friendly lighting solutions.

You May Also Be Interested in

dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess