EN
  • EN
  • DE

SSL21084AT/1,118

Part No SSL21084AT/1,118
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL PWM 1A 12SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) PWM Dimming 1A (Switch) 12-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr NXP USA Inc.
Series GreenChip™
Package Tape & Reel (TR)
Type AC DC Offline Switcher
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 8V
Voltage - Supply (Max) 14V
Voltage - Output 600V
Current - Output / Channel 1A (Switch)
Dimming PWM
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width), 12 Leads
Supplier Device Package 12-SO
Base Product Number SSL21
Other Names 935298565118
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253420-SSL21084AT/1,118
Ultra Librarian 3D Model Ultra Librarian SSL21084AT/1,118 CAD Model

Description

The SSL21084AT/1,118 is a high-performance, compact integrated circuit designed and manufactured by NXP Semiconductors. This advanced driver IC is specifically engineered for driving LED solutions and is part of the GreenChip™ family, which is renowned for its efficiency and reliability in power applications.

Key Features

  • High Efficiency: The SSL21084AT/1,118 is optimized for high efficiency, which is crucial for energy-saving LED lighting applications. It ensures minimal power loss during operation, thereby reducing energy consumption and heat generation.
  • Integrated Supply: This IC comes with an integrated supply from the rectified mains, which simplifies the design and reduces the need for additional components.
  • Flexible Dimming: It supports both analog and PWM dimming, enabling a wide range of light output control and compatibility with various dimming systems.
  • Protection Features: Incorporating multiple protection features such as OverTemperature Protection (OTP), OverVoltage Protection (OVP), and OverCurrent Protection (OCP), the SSL21084AT/1,118 ensures safe operation and extends the lifespan of the end product.
  • Compact Size: The small form factor of the IC allows for integration into a variety of lighting fixtures, including those with space constraints.

Applications

The SSL21084AT/1,118 is suitable for a broad range of LED lighting applications. Its versatility makes it an excellent choice for residential lighting, commercial lighting, and industrial lighting solutions. The IC is particularly well-suited for retrofit lamps, downlights, and LED modules that require a compact, high-efficiency driver.

Technical Specifications

With a wide input voltage range, the SSL21084AT/1,118 accommodates various power supply conditions. It operates at a high switching frequency, which allows for the use of smaller external components, further reducing the overall solution size and bill of materials cost. The IC integrates a high-voltage level-shifted driver with a MOSFET to streamline design and enhance performance.

Conclusion

The SSL21084AT/1,118 from NXP is a testament to the company's commitment to providing innovative, energy-efficient, and high-quality products for the lighting industry. Its combination of efficiency, flexibility, and protection features makes it an ideal choice for manufacturers looking to create durable and high-performing LED lighting solutions.

You May Also Be Interested in

Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1060 $55.3000
115+ $0.9075 $104.3625
175+ $0.8792 $153.8600
240+ $0.8508 $204.1920
305+ $0.8224 $250.8320
410+ $0.7374 $302.3340
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess