EN
  • EN
  • DE

SSL21081T

Part No SSL21081T
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description GreenChip drivers for LED lighting
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1259380-SSL21081T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSL21081T CAD Model

Description

The NXP SSL21081T is a compact, high-efficiency LED driver integrated circuit (IC) designed for driving high-brightness LEDs in general lighting applications. This advanced power solution is perfect for a variety of lighting fixtures, including retrofit LED lamps, downlights, and other indoor lighting products.

Key Features

  • High Integration: The SSL21081T combines a controller and a MOSFET in one tiny TSOP6 package, making it ideal for space-constrained applications.
  • Wide Supply Voltage Range: This IC operates over a wide supply voltage range, accommodating various LED configurations and ensuring consistent performance across different power supplies.
  • High Efficiency: With its integrated high-voltage level shifter and optimized driving scheme, the SSL21081T achieves high efficiency, which helps reduce energy consumption and heat generation.
  • Dimming Capability: It supports both analog and Pulse-Width Modulation (PWM) dimming, providing smooth and flicker-free light output control.
  • Protection Features: The device includes multiple protection features such as Under Voltage Lock Out (UVLO), LED open/short circuit protection, and overtemperature protection, enhancing the reliability and lifespan of the lighting solution.

Applications

The SSL21081T is versatile and can be used in a wide range of lighting applications. Its small size and high efficiency make it particularly suitable for:

  • Retrofit LED lamps
  • Residential and commercial downlights
  • Architectural lighting
  • Decorative and accent lighting

Technical Specifications

  • Package: TSOP6
  • Input Voltage: Up to 40V
  • Switching Frequency: Up to 200 kHz
  • Dimming: Analog and PWM

With its blend of features, the NXP SSL21081T is an excellent choice for designers looking to create efficient, reliable, and user-friendly LED lighting solutions. Its ease of integration and robustness ensure that it can meet the demands of a rapidly evolving lighting industry.

You May Also Be Interested in

Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess