EN
  • EN
  • DE

SPC5748GK1MKU6

Part No SPC5748GK1MKU6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 6MB FLASH 176LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z2, e200z4, e200z4 series Microcontroller IC 32-Bit Tri-Core 80MHz/160MHz 6MB (6M x 8) FLASH 176-LQFP (24x24)
Manufacturer NXP
Series MPC57xx
Package Tray
Core Processor e200z2, e200z4, e200z4
Core Size 32-Bit Tri-Core
Speed 80MHz/160MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG
Peripherals DMA, LVD, POR, WDT
Number of I/O 129
Program Memory Size 6MB (6M x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 5.5V
Data Converters A/D 80x10b, 64x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 176-LQFP Exposed Pad
Case / Package 176-LQFP (24x24)
Family Name SPC5748
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 200
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934843-SPC5748GK1MKU6
Ultra Librarian 3D Model Ultra Librarian SPC5748GK1MKU6 CAD Model

Description

The SPC5748GK1MKU6 is a cutting-edge microcontroller unit (MCU) designed and manufactured by NXP Semiconductors. This high-performance product is part of the MPC57xx family, specifically tailored for automotive and industrial applications where reliability, efficiency, and advanced control are paramount.

Key Features

  • Advanced Processing Core: The SPC5748GK1MKU6 is equipped with a dual-core Power Architecture® with cores running at speeds up to 200 MHz, providing robust computational power for complex applications.
  • Memory Capacity: It comes with an ample memory provision, including 1.5MB of embedded flash memory and 192KB of RAM, ensuring adequate space for program code and data storage.
  • Enhanced Security: Security features include a Memory Protection Unit (MPU), cryptographic services, and a secure boot process, safeguarding against unauthorized access and ensuring data integrity.
  • Communication Interfaces: A variety of communication interfaces such as Ethernet, FlexRay, multiple CAN modules, LIN, and UARTs facilitate versatile connectivity options for different peripheral devices and networks.
  • Analog/Digital Conversion: The MCU features multiple channels of 12-bit Analog-to-Digital Converters (ADCs), enabling precise measurement and monitoring of analog signals.
  • Timers and Control: An array of timers, including Periodic Interrupt Timers and a System Timer Module, provide excellent support for real-time tasks and scheduling.

Applications

The SPC5748GK1MKU6 is ideally suited for a range of applications within the automotive sector, such as advanced driver assistance systems (ADAS), engine management systems, and vehicle networking. Its robust design also makes it a perfect choice for industrial control systems that demand high levels of precision and reliability.

Quality and Reliability

NXP's commitment to quality is evident in the SPC5748GK1MKU6, which is designed to meet the stringent requirements of the automotive industry. It operates over an extended temperature range and is engineered to withstand the harsh conditions typical of automotive and industrial environments.

Developer Support

NXP provides comprehensive support for developers working with the SPC5748GK1MKU6, including development tools, software libraries, and reference designs to accelerate the development process and reduce time to market.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.0509 $106.1018
3+ $43.5289 $130.5867
5+ $42.1686 $210.8430
6+ $40.8084 $244.8504
8+ $39.4481 $315.5848
10+ $35.3673 $353.6730
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess