EN
  • EN
  • DE

SPC5746BHK1AMKU6

Part No SPC5746BHK1AMKU6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 176LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z4 series Microcontroller IC 32-Bit 160MHz 3MB (3M x 8) FLASH 176-LQFP (24x24)
Manufacturer NXP
Series MPC57xx
Package Tray
Core Processor e200z4
Core Size 32-Bit
Speed 160MHz
Connectivity CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals DMA, I²S, POR, WDT
Number of I/O 129
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 3.15V ~ 5.5V
Data Converters A/D 36x10b, 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 176-LQFP Exposed Pad
Case / Package 176-LQFP (24x24)
Family Name SPC5746
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 200
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897041-SPC5746BHK1AMKU6
Ultra Librarian 3D Model Ultra Librarian SPC5746BHK1AMKU6 CAD Model

Description

The SPC5746BHK1AMKU6 is a cutting-edge microcontroller unit (MCU) produced by NXP Semiconductors, designed to cater to the rigorous demands of automotive and industrial applications. This high-performance product is part of NXP's SPC57 4B family, which is well-known for its robustness, reliability, and advanced features that are tailored to operate in challenging environments.

Key Features:

  • Core: The SPC5746BHK1AMKU6 boasts a powerful 32-bit Power Architecture with dual e200z4d cores, each capable of running at up to 160 MHz, offering exceptional processing capabilities for complex applications.
  • Memory: Equipped with 1 MB of integrated flash memory and 128 KB of RAM, this MCU provides ample space for program storage and efficient data management.
  • Advanced Timer Modules: It includes state-of-the-art Motor Control and General Purpose Timer modules, making it an ideal choice for precise timing and control in automotive powertrain systems, motor control units, and other time-sensitive applications.
  • Enhanced Safety Features: The device is engineered with a focus on safety, featuring a Memory Protection Unit (MPU), Error Correction Code (ECC) on both flash and RAM, and a built-in Self-Test Controller (STC) to ensure reliable operation in safety-critical systems.
  • Communication Interfaces: A variety of communication interfaces are supported, including multiple CAN modules, LIN, SPI, and FlexRay, offering excellent connectivity options for complex electronic control units.
  • Package: The MCU is available in a 176-pin MAPBGA package, which is designed for efficient space utilization on printed circuit boards.

Applications:

The SPC5746BHK1AMKU6 is engineered to meet the stringent requirements of the automotive industry, making it highly suitable for applications such as engine management systems, transmission control units, electric power steering, anti-lock braking systems, and advanced driver-assistance systems (ADAS). Its robust design also makes it a preferred choice for industrial automation, robotics, and other high-reliability applications where performance and uptime are critical.

With its combination of dual-core processing power, extensive memory, and advanced safety features, the SPC5746BHK1AMKU6 from NXP Semiconductors stands as a top-tier solution for developers looking to push the boundaries of automotive and industrial control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.2644 $72.5288
4+ $29.7555 $119.0220
7+ $28.8256 $201.7792
9+ $27.8957 $251.0613
11+ $26.9659 $296.6249
15+ $24.1762 $362.6430
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess