EN
  • EN
  • DE

SPC5673FK0MVY2

Part No SPC5673FK0MVY2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z7
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CANbus, EBI/EMI, SCI, SPI
Peripherals DMA, POR, PWM
Number of I/O 32
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
RAM Size 192K x 8
Supply Voltage - Operating 1.08V ~ 5.25V
Data Converters A/D 64x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 516-BBGA
Supplier Device Package 516-PBGA (27x27)
Base Product Number SPC5673
Other Names 935316074557
Standard Package 40
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263987-SPC5673FK0MVY2
Ultra Librarian 3D Model Ultra Librarian SPC5673FK0MVY2 CAD Model

Description

Introducing the SPC5673FK0MVY2 Microcontroller from NXP

The SPC5673FK0MVY2 is a cutting-edge microcontroller unit (MCU) designed and manufactured by NXP Semiconductors, a leader in the automotive and industrial markets. This powerful MCU is part of NXP's MPC56xx family, which is renowned for its high-performance capabilities and reliability in critical applications.

Key Features:

  • Advanced e200z7 Dual-Core Processor: At the heart of the SPC5673FK0MVY2 lies a dual-core Power Architecture e200z7 running at speeds up to 264 MHz, offering exceptional computational power for demanding applications.
  • Enhanced Memory Architecture: With up to 4 MB of flash memory and 192 KB of RAM, this MCU is well-equipped to handle complex software stacks and data-intensive operations.
  • Rich Set of Peripherals: The device comes with a comprehensive range of peripherals, including multiple CAN interfaces, LIN, DSPI, and FlexRay modules, making it highly suitable for automotive control units.
  • Integrated Safety Features: Safety is a paramount concern in automotive applications, and the SPC5673FK0MVY2 addresses this with features like ECC (Error Correction Code) and a built-in self-test capability, ensuring reliable operation in safety-critical systems.
  • Low Power Consumption: Despite its robust performance, the MCU is designed for efficiency, with low-power modes that help reduce overall energy consumption in embedded systems.

Applications:

The SPC5673FK0MVY2 is ideal for a wide range of applications, especially within the automotive sector, including:

  • Engine Management Systems
  • Transmission Control Units
  • Advanced Driver Assistance Systems (ADAS)
  • Hybrid and Electric Vehicle Control
  • Chassis and Safety Systems

NXP's commitment to quality and performance is evident in the SPC5673FK0MVY2 MCU, making it a top choice for developers looking to create sophisticated and reliable systems. With its powerful processing cores, ample memory, and comprehensive peripheral set, the SPC5673FK0MVY2 stands out as a versatile and dependable component in any advanced control system.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess