EN
  • EN
  • DE

SPC564B74L7C9ECX

Part No SPC564B74L7C9ECX
Manufacturer NXP / Nexperia
Catalog OEM Souring
Description 32bit MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462594-SPC564B74L7C9ECX
Manufacturer NXP
Package Bulk
Product Status Active
Core Processor e200z4d
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, I2C, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 147
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 192K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 27x10b, 5x12b SAR
Oscillator Type External, Internal
Operating Temperature -40°C ~ 125°C (TA)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Supplier Device Package 176-LQFP (24x24)
Package / Case 176-LQFP
Ultra Librarian 3D Model Ultra Librarian SPC564B74L7C9ECX CAD Model

Description

The SPC564B74L7C9ECX by NXP Semiconductors is a cutting-edge 32-bit microcontroller unit designed to deliver unparalleled performance for automotive applications. Built on Power Architecture technology, it is part of the SPC56 4B line, known for exceptional computing capabilities and enhanced memory systems. This MCU is specifically tailored to meet the demands of advanced automotive systems including engine control, transmission control, and vehicle networking. It features a dual-core configuration, providing robust multitasking capabilities and greater system reliability through its fault-tolerant design. The SPC564B74L7C9ECX also includes an array of communication interfaces such as CAN, LIN, and FlexRay, ensuring seamless integration with other components within the automotive ecosystem. Enhanced security features and a comprehensive set of development tools further assert its position as a preferred choice for developers in the rapidly evolving automotive sector.

You May Also Be Interested in

Intel
FPGA Stratix V 5SGXA3 5SGXEA3K1F35C2G
Need more? Email Us
Freescale Semiconductor - NXP
MOSFET N-CH
Need more? Email Us
Altera
FPGA
Lowest to $194.7762
Rohm Semiconductor
MOSFET N-CH 30V 2A TSMT5
Need more? Email Us
Amd
FPGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K2F35I3G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29C4G
Need more? Email Us
Altera
FPGA SOC CORTEX-A9 700MHZ 484UBGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I2G
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess