EN
  • EN
  • DE

SPC5604SF2VLQ6

Part No SPC5604SF2VLQ6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z0h series Microcontroller IC 32-Bit 64MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Manufacturer NXP
Series MPC56xx Qorivva
Package Tray
Core Processor e200z0h
Core Size 32-Bit
Speed 64MHz
Connectivity CANbus, I2C, LINbus, QSPI, SCI, SPI
Peripherals DMA, LCD, POR, PWM, WDT
Number of I/O 105
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name SPC5604
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934773-SPC5604SF2VLQ6
Ultra Librarian 3D Model Ultra Librarian SPC5604SF2VLQ6 CAD Model

Description

The NXP SPC5604SF2VLQ6 is a cutting-edge microcontroller that targets a wide range of automotive applications, particularly those requiring sophisticated engine control, body control, and gateway functions. As part of the SPC56 32-bit Power Architecture family, it is designed for the rigorous demands of modern vehicle electronics, offering a robust set of features that cater to the needs of automotive developers.

Key Features:

  • Advanced Core: At the heart of the SPC5604SF2VLQ6 is a 32-bit Power Architecture core, which operates at a frequency of up to 64 MHz, providing the computational power needed for intensive applications.
  • Memory: The device includes 1MB of flash memory and 64KB of RAM, ensuring ample space for complex software routines and real-time data processing.
  • Enhanced Timer Systems: It features a rich set of timing and control functions, including multiple 16-bit timers, a 32-bit periodic interrupt timer, and a 10-bit Analog-to-Digital Converter (ADC) that supports up to 16 channels, facilitating precise control and measurement in automotive systems.
  • Communication Interfaces: The microcontroller provides a variety of communication interfaces such as multiple CAN modules, LINFlex, DSPI, and I2C interfaces, enabling seamless connectivity and data exchange with other components within the vehicle's network.
  • Package: Encased in an LQFP-144 package, the SPC5604SF2VLQ6 is designed for space-efficient PCB layouts, making it suitable for compact electronic control units.
  • Temperature Range: It operates within an extended temperature range from -40°C to +125°C, ensuring reliable performance under extreme automotive conditions.
  • Safety and Reliability: The microcontroller integrates features to support system safety requirements, including a Memory Protection Unit (MPU), Error Correction Code (ECC) on flash and RAM, and a watchdog timer, which are essential for developing safety-critical automotive applications.

Overall, the NXP SPC5604SF2VLQ6 is engineered to address the sophisticated needs of automotive electronics with its high performance, connectivity, and safety features. Whether it's for engine management systems, body control modules, or automotive gateways, this microcontroller is an excellent choice for designers looking to create advanced, reliable, and efficient automotive solutions.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0933 $62.1866
4+ $25.5125 $102.0500
7+ $24.7152 $173.0064
9+ $23.9180 $215.2620
11+ $23.1207 $254.3277
15+ $20.7289 $310.9335
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess