EN
  • EN
  • DE

SPC5517EAVLU66

Part No SPC5517EAVLU66
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 176LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features e200z0, e200z1 series Microcontroller IC 32-Bit Dual-Core 66MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)
Manufacturer NXP
Series MPC55xx Qorivva
Package Tray
Core Processor e200z0, e200z1
Core Size 32-Bit Dual-Core
Speed 66MHz
Connectivity CANbus, EBI/EMI, I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 137
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
Supply Voltage 4.5V ~ 5.25V
Data Converters A/D 40x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 176-LQFP
Case / Package 176-LQFP (24x24)
Family Name SPC5517
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14903, 935310059557, SPC5517EAVLU66-ND
Quantity per package 200
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896984-SPC5517EAVLU66
Ultra Librarian 3D Model Ultra Librarian SPC5517EAVLU66 CAD Model

Description

Introducing the NXP SPC5517EAVLU66 Microcontroller

The NXP SPC5517EAVLU66 is a state-of-the-art microcontroller designed for the demanding needs of automotive and industrial applications. This robust and versatile MCU is part of the SPC5 family, which is NXP's line of products aimed at delivering exceptional performance, high levels of integration, and unmatched reliability in challenging environments.

Key Features

  • Advanced Architecture: Built on a Power Architecture® core, the SPC5517EAVLU66 operates at a frequency of up to 80 MHz, providing the computational power necessary for complex tasks and real-time processing.
  • Memory Capacity: It comes equipped with a generous 1.5MB of flash memory and 64KB of RAM, ensuring ample space for application code and data storage.
  • Enhanced Connectivity: The device features a range of communication interfaces, including CAN, LIN, and SPI, facilitating easy integration into various automotive communication networks.
  • Robust I/O Options: With multiple general-purpose input/output (GPIO) pins, the SPC5517EAVLU66 can interface with a wide array of sensors, actuators, and other peripherals.
  • Advanced Timer Units: The MCU includes sophisticated timer modules that are essential for PWM generation and timing-sensitive operations, making it ideal for engine management and motor control applications.

Durability and Safety

The SPC5517EAVLU66 is engineered to withstand the rigors of automotive environments, featuring a wide operating temperature range and compliance with the stringent AEC-Q100 standard. Safety is paramount, and this microcontroller incorporates features to ensure reliable operation, including a Memory Protection Unit (MPU) and Error Correction Code (ECC) on both flash and RAM.

Development Support

Developers can jump-start their projects with the comprehensive suite of tools and software provided by NXP, including development boards, real-time debugging facilities, and a robust ecosystem of software libraries. The SPC5517EAVLU66 is supported by a range of compilers and development environments, making it a flexible choice for a variety of design requirements.

Whether you're designing the next generation of automotive control systems or pushing the boundaries of industrial automation, the NXP SPC5517EAVLU66 microcontroller offers the performance, features, and reliability to bring your innovative ideas to life.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.8091 $61.8091
3+ $50.7151 $152.1453
4+ $49.1304 $196.5216
5+ $47.5455 $237.7275
7+ $45.9606 $321.7242
9+ $41.2060 $370.8540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess