EN
  • EN
  • DE

SL3S1203AC0,118

Part No SL3S1203AC0,118
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 840-960MHZ 2FCS / RFID Transponder IC 840MHz ~ 960MHz ISO 18000-6, EPC 1.8V 2-Flip Chip Strap
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Series U-Code
Package Tape & Reel (TR)
Product Status Obsolete
Type RFID Transponder
Frequency 840MHz ~ 960MHz
Standards ISO 18000-6, EPC
Voltage - Supply 1.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 2-Flip Chip Strap
Supplier Device Package 2-FCS
Base Product Number SL3S120
Other Names 935291043118,SL3S1203AC0118
Standard Package 25,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1235550-SL3S1203AC0,118
Ultra Librarian 3D Model Ultra Librarian SL3S1203AC0,118 CAD Model

Description

The SL3S1203AC0,118 is a state-of-the-art RFID technology product from NXP Semiconductors, a leader in the field of smart connected solutions. This integrated circuit is designed for use in high-frequency radio-frequency identification (RFID) applications across various industries, including retail, logistics, and asset management.

Key Features

  • Frequency: Operates in the 860-960 MHz UHF range, ensuring compatibility with global RFID standards and systems.
  • Memory: Equipped with an enhanced memory storage capacity, providing ample space for EPC codes and user data.
  • Read/Write Sensitivity: High sensitivity allows for reliable reading and writing of data even in challenging environments.
  • Data Protection: Features multiple security measures, including lock capabilities to protect sensitive information.
  • Endurance: Capable of withstanding a large number of write cycles, ensuring data integrity and tag longevity.
  • Anti-Collision: Advanced anti-collision algorithms enable the simultaneous identification of multiple tags, enhancing operational efficiency.

Applications

The versatility of the SL3S1203AC0,118 RFID IC makes it ideal for a wide range of applications, including:

  • Supply chain management and logistics tracking
  • Inventory and asset management in retail
  • Authentication of products to prevent counterfeiting
  • Library systems and document tracking
  • Pharmaceuticals tracking to ensure patient safety

Technical Specifications

The SL3S1203AC0,118 boasts impressive technical specifications that make it a top choice for RFID solutions:

  • Integrated UHF RFID transponder IC
  • Compatible with ISO/IEC 18000-6C and EPC global Class 1 Gen 2 standards
  • Provides a unique TID for each device
  • Designed for operation in harsh environments
  • Low power consumption for extended operational life

Quality and Reliability

NXP's commitment to quality and reliability is evident in the SL3S1203AC0,118. Manufactured with precision and subjected to rigorous testing, this product is designed to meet the high standards required by modern RFID applications. Customers can trust the consistent performance and durability of this integrated circuit.

You May Also Be Interested in

NXP / Nexperia
Multiple Protocol Contactless Reader IC
Need more? Email Us
EM Microelectronic
Lowest to $14.3382
ams
Lowest to $3.3622
NXP / Nexperia
HITAG reader chip
Lowest to $3.5188
FUDAN MICRO
ISO 14443A,ISO 14443B I2C,SPI,UART QFN-32-EP(5x5) RFID, RF Access, Monitoring ICs RoHS
Lowest to $0.3202
STMicroelectronics
MOTOR CONTROL CONNECTOR EXPANSIO
Lowest to $5.8209
NXP / Nexperia
Lowest to $1.3435
Renesas Electronics America
NFC WLC LISTENER, MCU LDO - INPU
Lowest to $8.4403
STMicroelectronics
NFC/RFID 64KBIT EEPROM 13.56MHZ
Lowest to $1.9247

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess