EN
  • EN
  • DE

SJA1124AHG/0Z

Part No SJA1124AHG/0Z
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 4/4 24DHVQFN / 4/4 Transceiver Full LIN 24-DHVQFN (5.5x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Type Transceiver
Protocol LIN
Number of Drivers/Receivers 4/4
Duplex Full
Data Rate 20kbps
Voltage - Supply 5V ~ 28V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-DHVQFN (5.5x3.5)
Base Product Number SJA1124
Other Names 568-14792-6,935333816431,568-14792-1,568-14792-2
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261572-SJA1124AHG/0Z
Ultra Librarian 3D Model Ultra Librarian SJA1124AHG/0Z CAD Model

Description

Product Overview: SJA1124AHG/0Z

The SJA1124AHG/0Z is a cutting-edge automotive Ethernet switch designed and manufactured by NXP Semiconductors. This product is engineered to meet the rigorous demands of in-vehicle networks, providing high-speed data transmission and robust performance in automotive environments. The SJA1124AHG/0Z is an integral component in the development of advanced driver assistance systems (ADAS), infotainment, and vehicle-to-everything (V2X) communications.

Key Features

  • High-Performance Networking: Equipped with multiple 100BASE-T1 and 1000BASE-T1 ports, the SJA1124AHG/0Z facilitates fast and reliable data transfer within the vehicle's network.
  • Advanced Security: This product incorporates sophisticated security features, such as Deep Packet Inspection (DPI) and firewall capabilities, to protect against unauthorized access and ensure data integrity.
  • Quality of Service (QoS): With built-in QoS support, the switch prioritizes critical data traffic, ensuring seamless and uninterrupted communication for safety-critical applications.
  • Energy Efficiency: The SJA1124AHG/0Z is designed with energy efficiency in mind, featuring Energy Efficient Ethernet (EEE) technology that reduces power consumption during periods of low data activity.

Applications

The versatility of the SJA1124AHG/0Z makes it suitable for a wide range of automotive applications, including:

  • Driver Assistance Systems
  • On-board Infotainment Systems
  • Telematics and Connectivity Modules
  • Gateway and Domain Control Units

Technical Specifications

Parameter Value
Operating Temperature -40°C to +125°C
Package HTQFP144
Data Rate 100Mbps and 1Gbps
Standards Compliance IEEE 802.3, IEEE 802.1AS, IEEE 802.1Qav

For developers and automotive system integrators, the SJA1124AHG/0Z represents a robust and secure solution for next-generation in-vehicle networks. Its performance, coupled with NXP's commitment to quality, ensures that this Ethernet switch will play a pivotal role in the advancement of connected and autonomous vehicles.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6946 $53.8622
16+ $6.3135 $101.0160
25+ $6.1162 $152.9050
34+ $5.9189 $201.2426
44+ $5.7216 $251.7504
59+ $5.1298 $302.6582
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess