EN
  • EN
  • DE

SE5539N

Part No SE5539N
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Description High frequency operational amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 318241-SE5539N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SE5539N CAD Model

Description

Product Overview: NXP SE5539N

The NXP SE5539N is a high-performance, low-power radio frequency (RF) mixer integrated circuit (IC) designed for a wide range of wireless applications. This advanced mixer IC is an optimal solution for designers looking to enhance their RF signal chain in communication systems.

Key Features

  • Frequency Range: The SE5539N operates in a broad frequency range, making it suitable for various RF applications, including but not limited to cellular base stations, wireless infrastructure, and high-frequency wireless systems.
  • Low Power Consumption: Engineered for efficiency, the SE5539N maintains low power consumption, which is critical for battery-powered devices and energy-saving applications.
  • High Linearity: This mixer IC offers high linearity, which ensures minimal distortion in the signal processing, providing cleaner and more accurate RF signals.
  • Low Noise Figure: With its low noise figure, the SE5539N contributes to the overall system sensitivity and performance, improving the signal-to-noise ratio (SNR) in the receiving chain.
  • Integration: The SE5539N integrates several functions into a single IC, which helps in reducing the bill of materials (BOM) and simplifies the design process for RF engineers.

Applications

The versatility of the SE5539N allows it to be used in a variety of applications, including:

  • Wireless communication systems
  • RF front-end modules
  • Microwave links
  • Test and measurement equipment
  • Satellite communication systems

Technical Specifications

The SE5539N boasts impressive technical specifications that cater to demanding RF environments:

  • Supply Voltage: Specified for optimal operation within a certain voltage range.
  • Conversion Gain: Exhibits a stable conversion gain, facilitating consistent RF performance.
  • IP3 (Third-Order Intercept Point): High IP3 value indicating robust linearity under high-power conditions.
  • Package: Available in a compact package, suitable for space-constrained applications.

With its combination of performance, integration, and efficiency, the NXP SE5539N stands out as a premium choice for RF designers looking to push the boundaries of wireless communication technology.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Silan
Lowest to $0.1964
Fuji Electric
Lowest to $6.5223

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess