EN
  • EN
  • DE

SCN68681C1N40

Part No SCN68681C1N40
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Description Dual asynchronous receiver/transmitter DUART
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 316838-SCN68681C1N40
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCN68681C1N40 CAD Model

Description

The SCN68681C1N40 is a versatile integrated circuit designed by NXP Semiconductors, renowned for its high-performance and reliability in serial communication applications. This Dual Universal Asynchronous Receiver/Transmitter (DUART) is an essential component for systems that require efficient and simultaneous serial data exchange through multiple channels.

Key Features

  • Integrated Dual Channel: The device features two independent full-duplex channels, each with its own set of registers and controls. This allows for simultaneous transmission and reception of data on two different serial ports.
  • Programmable Baud Rate: Each channel supports a wide range of baud rates, which can be programmed to meet various communication requirements, ensuring compatibility with a broad spectrum of serial devices.
  • Flexible Character Length: The DUART supports 5, 6, 7, or 8-bit character lengths, allowing it to adapt to different data formats and protocols.
  • Parity and Error Detection: It offers even, odd, or no-parity bit generation and detection, along with error detection capabilities such as framing error, overrun error, and parity error detection.
  • On-Chip Status Registers: The device includes status registers for each channel, which provide real-time information about the state of the receiver and transmitter, aiding in error handling and flow control.
  • Modem Control Interface: The SCN68681C1N40 is equipped with a modem control interface, which includes signals such as Request to Send (RTS) and Clear to Send (CTS), enabling hardware flow control for modem applications.

Applications

This DUART is ideal for a wide range of applications in the computing, telecommunications, and industrial sectors. It is especially well-suited for:

  • Serial communication in microprocessor-based systems
  • Network servers and telecommunications equipment
  • Industrial control and factory automation systems
  • Point of Sale (POS) terminals

Package and Quality

The SCN68681C1N40 is available in a 40-pin DIP (Dual In-line Package) that is suitable for through-hole mounting, providing robust physical connections for various types of printed circuit boards. NXP's commitment to quality ensures that this DUART operates reliably in a wide temperature range and meets the industry standards for performance and durability.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Mitsubishi
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.9403 $66.9403
2+ $54.9254 $109.8508
3+ $53.2090 $159.6270
4+ $51.4926 $205.9704
6+ $49.7762 $298.6572
7+ $44.6269 $312.3883
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 216 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess