EN
  • EN
  • DE

TK3713A-EEQ-LFG

Part No TK3713A-EEQ-LFG
Manufacturer Broadcom Limited
Catalog HOT - SALES and EOL Components (T)
Description IC TK3713A EPON ONU ASIC W/FEC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Series *
Win Source Part Number 212883-TK3713A-EEQ-LFG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TK3713A-EEQ-LFG CAD Model

Description

The TK3713A-EEQ-LFG is a highly integrated chip from Broadcom Limited, designed for use in set-top box (STB) applications. This system-on-a-chip (SoC) solution integrates various functionalities to provide a comprehensive and efficient platform for modern digital TV and media consumption.

Applications

  • Set-top boxes (STBs)
  • Digital TV platforms
  • Media players
  • Home entertainment systems

Features

  • Integrated CPU for application processing
  • Advanced video decoding capabilities, supporting formats like H.264, H.265, and MPEG
  • High-performance graphics processing unit (GPU) for smooth user interfaces and gaming
  • Connectivity options including Ethernet, USB, and HDMI
  • Security features for content protection
  • Low power consumption for energy efficiency

Benefits

  • Enhanced user experience with fast and responsive applications
  • High-quality video playback for a superior viewing experience
  • Reduced system cost due to high integration
  • Improved energy efficiency, lowering power consumption and heat generation
  • Secure content delivery with robust security features

Additional Details

The TK3713A-EEQ-LFG features a powerful CPU core, likely based on ARM architecture, optimized for handling complex application workloads within the STB environment. Its advanced video decoding engine supports a wide range of video codecs, ensuring compatibility with various media sources. The integrated GPU enables smooth and visually appealing user interfaces and supports basic gaming functionalities. Connectivity options like Ethernet and USB allow for easy integration with network and peripheral devices. Security features such as conditional access system (CAS) support protect premium content from unauthorized access. The chip is designed to operate at low power, contributing to energy savings and reduced thermal footprint. Furthermore, the 'LFG' suffix often indicates a lead-free and halogen-free package, complying with environmental regulations. More specific specifications (CPU speed, memory support, exact video codec support, etc.) require access to the official Broadcom datasheet, which isn't publicly available without an NDA. This chip provides a high performance and cost effective solution for the competitive STB market.

You May Also Be Interested in

Texas Instruments
Lowest to $4.3014
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Kemet
Need more? Email Us
Texas Instruments
Lowest to $5.6324

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9218 $93.8436
4+ $38.5000 $154.0000
5+ $37.2968 $186.4840
7+ $36.0938 $252.6566
9+ $34.8906 $314.0154
12+ $31.2813 $375.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 681 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess