EN
  • EN
  • DE

SCN2681AC1N24

Part No SCN2681AC1N24
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Description Dual asynchronous receiver/transmitter DUART
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 316827-SCN2681AC1N24
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCN2681AC1N24 CAD Model

Description

Product Overview: NXP SCN2681AC1N24

The NXP SCN2681AC1N24 is a versatile dual asynchronous receiver/transmitter (DUART) designed to fulfill a wide range of communication requirements in embedded systems. This integrated circuit is part of NXP's renowned family of communication controllers, which are well-regarded for their reliability and performance in industrial and commercial applications.

Key Features

  • Dual Channel Operation: The SCN2681AC1N24 offers two independent full-duplex channels, providing efficient serial communication for two separate systems or devices simultaneously.
  • Asynchronous Communication: The device supports asynchronous serial communication protocols, making it suitable for connecting peripherals such as keyboards, printers, and various other serial devices.
  • Programmable Baud Rate: It comes with a programmable baud rate generator, allowing for a wide range of data transfer speeds to match specific application requirements.
  • Flexible Interrupt System: The integrated interrupt system with a priority encoder ensures that the device can efficiently handle multiple communication tasks without data loss or system delays.
  • On-Chip Status Registers: On-chip status registers provide real-time information on the state of each channel, aiding in effective system diagnostics and monitoring.
  • 5V Power Supply: The DUART operates on a single 5V power supply, aligning with the common voltage levels in digital systems and simplifying power management.

Applications

The NXP SCN2681AC1N24 is designed to be used in a myriad of applications where reliable serial communication is paramount. Its robust feature set makes it ideal for use in:

  • Telecommunications equipment
  • Networking equipment
  • Industrial control systems
  • Point-of-sale terminals
  • Computer peripheral interfacing

Quality and Reliability

As with all NXP products, the SCN2681AC1N24 is manufactured to the highest quality standards, ensuring consistent performance and durability across a range of operating conditions. Its robust design is tailored for demanding applications that require a high degree of reliability and longevity.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Silan
Lowest to $0.1964
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Fuji Electric
Lowest to $6.5223

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess