EN
  • EN
  • DE

SCF5250CPV120

Part No SCF5250CPV120
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091839-SCF5250CPV120
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCF5250CPV120 CAD Model

Description

The SCF5250CPV120 is a cutting-edge microcontroller product from NXP Semiconductors, designed to cater to the demanding needs of the automotive and industrial markets. This powerful microcontroller is built on a robust architecture that offers a perfect blend of performance, power efficiency, and flexibility.

Key Features

  • CPU: At the heart of the SCF5250CPV120 lies a high-performance core, capable of delivering exceptional processing power required for complex computations and control tasks.
  • Memory: Equipped with ample integrated memory, this microcontroller ensures smooth operation and storage for critical applications. The memory architecture is optimized for quick access and data integrity.
  • I/O Capabilities: With a variety of input/output options, the SCF5250CPV120 provides extensive connectivity possibilities, making it ideal for interfacing with various peripherals and sensors.
  • Power Management: Advanced power management features ensure that the SCF5250CPV120 operates efficiently, reducing power consumption and heat generation, which is crucial for embedded applications.
  • Reliability: NXP's commitment to quality is evident in the SCF5250CPV120, which is designed to meet stringent reliability standards for mission-critical systems.
  • Security: Security features are embedded into the hardware, offering robust protection against unauthorized access and ensuring the integrity of the system.

Applications

The SCF5250CPV120 is versatile enough to be used in a wide range of applications. Its robust feature set makes it particularly well-suited for:

  • Automotive control units
  • Industrial automation systems
  • Complex IoT devices
  • Real-time data processing units

Conclusion

In conclusion, the SCF5250CPV120 from NXP Semiconductors is a high-performance microcontroller that offers a comprehensive set of features designed to meet the challenging requirements of modern automotive and industrial applications. Its combination of processing power, memory capacity, connectivity, and security features make it an ideal choice for developers looking to create reliable and efficient embedded systems.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess