EN
  • EN
  • DE

SCC68692C1N40

Part No SCC68692C1N40
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC DUART 40DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 2, DUART
Data Rate (Max) 1Mbps
Supply Voltage - Operating 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
Mounting Through Hole
Case / Package 40-DIP
Win Source Part Number 086908-SCC68692C1N40
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCC68692C1N40 CAD Model

Description

The SCC68692C1N40 is a high-performance dual asynchronous receiver/transmitter (DUART) integrated circuit from NXP Semiconductors. This versatile component is designed to facilitate serial communication in a wide range of computing and communication applications. With its dual-channel capability, it allows for efficient data exchange over serial ports, making it an ideal choice for systems requiring multiple serial interfaces.

Key Features

  • Compatibility: The SCC68692C1N40 is compatible with a variety of microprocessors and is especially suited for systems based on NXP's microcontroller architectures.
  • Dual Channels: It houses two independent receiver and transmitter channels, each with its own set of registers and control functions.
  • Baud Rate Generation: The device includes onboard baud rate generators capable of supporting a wide range of data transmission speeds, making it highly adaptable to different communication requirements.
  • Programmable Parameters: Users can program several operational parameters such as word length, parity, stop bits, and transmission protocols to match specific communication standards.
  • Interrupt Support: The SCC68692C1N40 supports multiple interrupt levels which helps to streamline data processing and reduce CPU overhead.
  • Low Power Consumption: Designed with power efficiency in mind, this DUART is suitable for use in power-sensitive applications.

Applications

The SCC68692C1N40 is widely used in communication systems, industrial control, networking equipment, and any application that requires reliable serial data transfer. It can be found in:

  • Embedded Systems
  • Point-of-Sale (POS) Terminals
  • Telecommunication Infrastructure
  • Computer Peripherals
  • Security Systems

Technical Specifications

At its core, the SCC68692C1N40 is built to deliver robust performance and reliable data transmission. It operates over a wide temperature range and meets industrial standards for durability and longevity. The package type for this IC is PLCC, which is well-suited for surface-mount technology (SMT) assembly processes.

For detailed technical specifications, datasheets, application notes, and additional resources, customers are encouraged to visit NXP Semiconductors' official website or contact their local NXP sales representative.

You May Also Be Interested in

Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
Sipex Corporation
SIPEX ZBT SRAM 128KX36 4.2NS
Need more? Email Us
Renesas Electronics America
IC CONTROLLER UART 28-PLCC / UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
Lowest to $1.6817
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $4.2053

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9320 $62.3880
21+ $5.6878 $119.4438
32+ $5.5100 $176.3200
44+ $5.3323 $234.6212
57+ $5.1547 $293.8179
75+ $4.6214 $346.6050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,016 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess