EN
  • EN
  • DE

MAX3875EHJ

Part No MAX3875EHJ
Manufacturer Maxim Integrated
Catalog Clock/Timing - Application Specific
Description CLOCK RECOVERY AND DATA RETIMING
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
PLL Yes
Main Purpose SONET/SDH
Input PECL
Output PECL
Number of Circuits 1
Frequency - Max 2.488GHz
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (5x5)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 211242-MAX3875EHJ
Ultra Librarian 3D Model Ultra Librarian MAX3875EHJ CAD Model

Description

Maxim Integrated MAX3875EHJ - High-Performance Clock Recovery and Data Retiming IC

The MAX3875EHJ from Maxim Integrated is a state-of-the-art clock recovery and data retiming integrated circuit (IC) designed for the next generation of high-speed data communication networks. This compact device is engineered to provide unparalleled performance in extracting clock signals and retiming data streams in fiber optic receivers, high-speed backplanes, and other data-intensive applications.

Key Features

  • High-Speed Performance: The MAX3875EHJ operates at data rates up to 2.7Gbps, making it suitable for a variety of high-speed data protocols, including Gigabit Ethernet, Fibre Channel, and SONET/SDH applications.
  • Low Power Consumption: Designed for energy efficiency, the device consumes minimal power, which is critical for high-density and environmentally conscious designs.
  • Integrated Loop Filter Components: The IC includes integrated loop filter components, reducing the number of external components required and simplifying design.
  • Loss of Signal Detection: It features a Loss of Signal (LOS) detection capability, providing an additional layer of reliability and integrity in communication systems.
  • Small Form Factor: Housed in a compact 32-pin QFN package, the MAX3875EHJ saves valuable board space and is ideal for space-constrained applications.

Applications

  • Fiber Optic Transceivers
  • SONET/SDH Equipment
  • Gigabit Ethernet and Fibre Channel Systems
  • High-Speed Data Acquisition Systems
  • Backplane Data Retiming

The MAX3875EHJ provides designers with a versatile and reliable solution for high-speed data communications. Its performance, combined with Maxim Integrated's commitment to quality, makes this IC an essential component for any application requiring precise clock recovery and data retiming.

You May Also Be Interested in

Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Lowest to $41.7791
Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Need more? Email Us
Skyworks Solutions Inc.
IC BUFFER ZDB PCIE 1:8 48-QFN / Intel QPI, PCI Express (PCIe) IC 133.33MHz 1 Output 48-QFN (6x6)
Lowest to $5.4996
Renesas Electronics America
IC CLK GEN 1:1 16QFN
Need more? Email Us
Renesas Electronics America
IC / PCI Express (PCIe) Zero Delay Buffer, Fanout Buffer (Distribution) IC 200MHz 1 Output 32-VFQFPN (5x5)
Lowest to $39.1695
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16TSSOP / Ethernet, PCI Express (PCIe) Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 200MHz 1 Output 16-TSSOP
Lowest to $2.9198
ON Semiconductor
IC CLOCK DRIVER VERT VCT24
Lowest to $4.8972
Renesas Electronics America
IC BUFFER ZD 6OUTPUT 28-TSSOP / PCI Express (PCIe) Zero Delay Buffer, Jitter Attenuator IC 105MHz 1 Output 28-TSSOP
Lowest to $7.2749
Renesas Electronics America
IC CLK BUF DDR 233MHZ 1CIRC / Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 48-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1401 $61.6812
28+ $4.2175 $118.0900
43+ $4.0857 $175.6851
59+ $3.9540 $233.2860
76+ $3.8221 $290.4796
102+ $3.4268 $349.5336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess