EN
  • EN
  • DE

SCC2681TC1A44,529

Part No SCC2681TC1A44,529
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC DUART 1MBPS 44PLCC / UART IC 2, DUART Channel 44-PLCC (16.59x16.59)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 2, DUART
Data Rate (Max) 1Mbps
Voltage - Supply 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
Mounting SMD (SMT)
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number SCC26
Other Names 935274519529,SCC2681TC1A44-S,SCC2681TC1A44-S
Standard Package 26
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260644-SCC2681TC1A44,529
Ultra Librarian 3D Model Ultra Librarian SCC2681TC1A44,529 CAD Model

Description

The NXP SCC2681TC1A44,529 is a highly integrated Dual Universal Asynchronous Receiver/Transmitter (DUART) designed to fulfill communication needs in a wide range of embedded systems. This versatile chip is ideal for applications that require efficient serial data exchange, such as industrial control, point-of-sale terminals, and networking equipment.

Key Features

  • Multiple Communication Channels: The device includes two independent full-duplex UARTs, allowing for simultaneous transmission and reception of data on two separate channels.
  • Baud Rate Generation: With an on-chip baud rate generator, the SCC2681 can support a wide range of data rates, making it suitable for various communication standards.
  • Flexible Data Format: It supports 5, 6, 7, or 8-bit characters with even, odd, or no-parity bit generation and detection, providing flexibility in data formats to match specific application requirements.
  • Programmable Interrupts: The DUART offers a comprehensive interrupt system that simplifies the management of incoming and outgoing data streams, enhancing system efficiency.
  • Buffered Inputs and Outputs: Each UART channel is equipped with a 3-byte transmit buffer and a one-byte receive buffer, which helps to prevent data loss during high-speed communication.

Advanced Capabilities

Moreover, the SCC2681TC1A44,529 incorporates additional features such as a counter/timer for event counting or interval timing, a versatile input/output port, and a "sleep" mode for reduced power consumption. These advanced capabilities make it an excellent choice for power-sensitive applications.

Package and Compatibility

The device is available in a 44-pin LQFP package, ensuring a compact footprint for space-constrained applications. Its industry-standard interface ensures easy integration into existing designs, making it a reliable choice for upgrading legacy systems or developing new solutions.

Conclusion

With its robust feature set and NXP's reputation for quality, the SCC2681TC1A44,529 DUART is an excellent choice for designers looking to implement efficient serial communications in their embedded systems. Its versatility and advanced features ensure that it can meet the demands of a broad range of applications while maintaining high performance and reliability.

You May Also Be Interested in

Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $5.3622
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX PIPELINE REGISTER 8-BIT
Lowest to $3.0261

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess