EN
  • EN
  • DE

SC28L92A1B,528

Part No SC28L92A1B,528
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL W/FIFO 44QFP / UART IC 2, DUART Channel 16 Byte 44-PQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Series IMPACT
Package Tape & Reel (TR)
Product Status Obsolete
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 2, DUART
FIFO's 16 Byte
Data Rate (Max) 1Mbps
Voltage - Supply 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 44-QFP
Supplier Device Package 44-PQFP (10x10)
Base Product Number SC28L92
Other Names SC28L92A1B-T,SC28L92A1B-T,935263294528
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260638-SC28L92A1B,528
Ultra Librarian 3D Model Ultra Librarian SC28L92A1B,528 CAD Model

Description

Product Overview: SC28L92A1B,528 from NXP

The SC28L92A1B,528, a versatile dual universal asynchronous receiver/transmitter (DUART), is a high-performance integrated circuit produced by NXP Semiconductors. This device is designed to facilitate serial communication in a wide array of computing and communication systems. With its dual-channel operation, it is an ideal choice for applications requiring efficient management of multiple serial data streams.

Key Features

  • Dual Channel: The SC28L92A1B,528 contains two independent UART channels, each capable of handling serial data transfer protocols, allowing for simultaneous communication over two separate serial interfaces.
  • Baud Rate: It supports a wide range of baud rates, ensuring compatibility with various communication standards and flexibility for system designers.
  • Programmable: The device offers programmable transmission and reception parameters, such as character length, parity, and stop bits, which can be tailored to meet the specific requirements of the application.
  • FIFO Buffers: Each UART channel is equipped with a 64-byte FIFO buffer to enhance data throughput and reduce CPU overhead, improving overall system efficiency.
  • Interrupt Handling: The DUART comes with a sophisticated interrupt handling system that allows for efficient notification and processing of communication events, reducing the burden on the main processor.
  • Low Power Consumption: Designed with power efficiency in mind, the SC28L92A1B,528 operates with low power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Versatile Interface: The device is compatible with a variety of microprocessors and microcontrollers, offering a versatile interface that simplifies integration into existing designs.

Applications

The SC28L92A1B,528 is used in a multitude of applications where reliable serial communication is essential. It is commonly found in industrial control systems, network infrastructure, point-of-sale terminals, and medical equipment. Its robust feature set also makes it an excellent choice for complex data communication tasks in automotive diagnostics, GPS receivers, and telecommunications equipment.

Conclusion

With its dual-channel operation, programmable features, and low power consumption, the SC28L92A1B,528 from NXP stands as a powerful solution for sophisticated serial communication tasks. Its design and capabilities ensure that it can meet the demands of various high-performance applications while maintaining efficiency and reliability.

You May Also Be Interested in

Sipex Corporation
SIPEX ZBT SRAM 128KX36 4.2NS
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX LINE DRVR/RECEIVER 2 DRVR
Need more? Email Us
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.7165 $106.7165
2+ $99.2538 $198.5076
3+ $95.5224 $286.5672
4+ $91.7911 $367.1644
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 870 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess