EN
  • EN
  • DE

SC16C850SVIBS,115

Part No SC16C850SVIBS,115
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART SGL 1.8V W/FIFO 32-HVQFN / UART IC 1, UART Channel RS485 128 Byte 32-HVQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Number of Channels 1, UART
FIFO's 128 Byte
Protocol RS485
Data Rate (Max) 20Mbps
Voltage - Supply 1.8V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number SC16C850
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names SC16C850SVIBS-G,SC16C850SVIBS-G-ND,935286785115
Standard Package 1,500
Win Source Part Number 1214686-SC16C850SVIBS,115
Ultra Librarian 3D Model Ultra Librarian SC16C850SVIBS,115 CAD Model

Description

The SC16C850SVIBS,115 is a cutting-edge UART (Universal Asynchronous Receiver/Transmitter) interface IC designed and manufactured by NXP Semiconductors, a global leader in the field of high-performance mixed-signal electronics. This particular device offers a wide array of features and enhancements that make it an ideal solution for serial communication in a variety of applications including, but not limited to, industrial control systems, point-of-sale terminals, and complex multi-port serial card configurations.

Key Features

  • Enhanced Baud Rate: The SC16C850SVIBS,115 supports baud rates up to 1.5 Mbps, enabling high-speed data transfer for time-sensitive applications.
  • Deep FIFOs: With 128-byte transmit and receive FIFOs (First In, First Out buffers), the device significantly reduces the load on the system CPU, improving the efficiency of data handling in multitasking operating environments.
  • Auto Hardware/Software Flow Control: It comes equipped with automatic hardware and software flow control, which helps prevent data loss during transmission by managing data flow effectively.
  • Single 3.3V Power Supply: The device operates on a single 3.3V power supply, making it compatible with modern low-voltage systems and reducing overall power consumption.
  • Flexible Packaging: Offered in a small 36-pin HVQFN package, the SC16C850SVIBS,115 is designed for space-constrained applications while providing robust connectivity options.

Applications

The versatility of the SC16C850SVIBS,115 allows it to be used in various applications that require reliable serial communication. It is particularly well-suited for:

  • Industrial automation and control systems
  • Point-of-sale (POS) terminals and systems
  • Networking equipment such as routers and switches
  • Telecommunication infrastructure
  • Complex computing systems requiring multiple serial ports

Reliability and Support

NXP Semiconductors is known for its commitment to quality and reliability, and the SC16C850SVIBS,115 is no exception. Customers can expect robust performance and consistent operation from this UART interface IC. Furthermore, NXP provides comprehensive technical support and documentation, ensuring that designers and engineers can integrate the SC16C850SVIBS,115 into their projects with confidence and ease.

You May Also Be Interested in

Sipex Corporation
SIPEX PIPELINE REGISTER 8-BIT
Lowest to $3.0261
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $7.3955

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess