Diodes Incorporated PI3VDP411LSTEVB Evaluation Board
The PI3VDP411LSTEVB is an evaluation board designed by Diodes Incorporated to showcase the capabilities of the PI3VDP411LS IC, a high-performance DisplayPort to HDMI/DVI level shifter. This evaluation board serves as a robust platform for developers and engineers to test and analyze the functionality of the PI3VDP411LS chip in a real-world scenario.
The PI3VDP411LS is an advanced level shifter that operates at high speeds, capable of handling the bandwidth required for DisplayPort 1.2 and HDMI 1.4 standards. This makes the evaluation board an excellent choice for applications that require the conversion of DisplayPort signals to HDMI or DVI interfaces without compromising on video quality or performance.
The evaluation board comes equipped with a DisplayPort connector on one end and an HDMI connector on the other, facilitating easy connection to a variety of display devices. The board is designed with a compact form factor, ensuring it can be integrated into existing setups without requiring substantial space.
Key features of the PI3VDP411LSTEVB include:
- Support for high-definition video resolutions up to 4K x 2K at 30Hz, making it suitable for modern high-resolution displays.
- Compatibility with DisplayPort 1.2 and HDMI 1.4 protocols, ensuring support for a wide range of audio and video formats.
- Plug-and-play operation, which allows for immediate functionality without the need for additional software or drivers.
- Low power consumption, which is critical for portable and battery-powered applications.
- On-board ESD protection, which safeguards the chip against electrostatic discharges, enhancing the durability and longevity of the evaluation board.
For developers looking to create products that require a reliable DisplayPort to HDMI/DVI conversion, the PI3VDP411LSTEVB evaluation board from Diodes Incorporated provides a comprehensive solution. It offers the necessary tools to test the PI3VDP411LS chip's performance and is an invaluable asset for ensuring product quality and compatibility in the fast-evolving digital display market.