EN
  • EN
  • DE

SC16C754BIA68,512

Part No SC16C754BIA68,512
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART QUAD 64BYTE 68PLCC / UART IC 4, QUART Channel 64 Byte 68-PLCC (24.18x24.18)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Number of Channels 4, QUART
FIFO's 64 Byte
Data Rate (Max) 5Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 68-LCC (J-Lead)
Supplier Device Package 68-PLCC (24.18x24.18)
Base Product Number SC16
Other Names SC16C754BIA68,SC16C754BIA68,2156-SC16C754BIA68512-NX,NXPNXPSC16C754BIA68512,935274938512
Standard Package 648
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260658-SC16C754BIA68,512
Ultra Librarian 3D Model Ultra Librarian SC16C754BIA68,512 CAD Model

Description

The NXP SC16C754BIA68,512 is a high-performance quad Universal Asynchronous Receiver-Transmitter (UART) with a rich set of features designed to enhance system communication and reliability. This integrated circuit is perfect for applications requiring multiple serial interfaces, such as industrial control systems, point-of-sale terminals, and networking equipment.

Key Features:

  • Quad UART Channels: This device integrates four independent UART channels, each with a separate set of registers for FIFO, control, and status. This allows for efficient serial communication with multiple peripherals or systems simultaneously.
  • 64-byte FIFO Buffers: Each UART channel is equipped with a 64-byte transmit and receive FIFO buffer, which helps to reduce the overhead of CPU intervention and improve system throughput in data-intensive applications.
  • Flexible Baud Rate: The SC16C754BIA68,512 supports a wide range of baud rates, making it adaptable to various communication standards and requirements.
  • Automatic Hardware and Software Flow Control: With support for both hardware and software flow control, data integrity is maintained even under high traffic conditions, preventing data loss and ensuring reliable communication.
  • Modem Control Functions: The device includes a full set of modem control functions, which are essential for establishing and maintaining serial communications in modem-based applications.
  • Industrial Temperature Range: The SC16C754BIA68,512 is designed to operate reliably in an extended industrial temperature range, making it suitable for harsh environments.
  • 68-Pin LQFP Package: The Low Profile Quad Flat Package (LQFP) allows for a compact design with a minimal footprint, ideal for space-constrained applications.

Applications:

  • Industrial Control Systems
  • Point-of-Sale Terminals
  • Networking Equipment
  • Telecommunications
  • Automotive Infotainment Systems

The NXP SC16C754BIA68,512 is a versatile and reliable solution for any application requiring high-speed serial data communication. Its advanced features and robust design ensure that it can meet the demands of the most challenging environments and applications.

You May Also Be Interested in

Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $5.3622
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3328 $60.9984
6+ $16.6834 $100.1004
10+ $16.1620 $161.6200
13+ $15.6407 $203.3291
17+ $15.1193 $257.0281
23+ $13.5552 $311.7696
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 630 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess