EN
  • EN
  • DE

SC16C750IB64,151

Part No SC16C750IB64,151
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART SINGLE W/FIFO 64-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Number of Channels 1, UART
FIFO's 64 Byte
Data Rate (Max) 3Mbps
Supply Voltage - Operating 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 64-LQFP (10x10)
Win Source Part Number 140093-SC16C750IB64,151
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16C750IB64,151 CAD Model

Description

The NXP SC16C750IB64,151 is a highly sophisticated UART (Universal Asynchronous Receiver/Transmitter) Interface Integrated Circuit that is designed to provide seamless serial communication for embedded systems. This advanced IC is an integral component for applications requiring serial port communications, such as industrial control, point-of-sale systems, and telecommunications.

Equipped with an extensive feature set, the SC16C750IB64,151 offers a deep 64-byte FIFO, which allows for a significant reduction in the overhead of CPU data management. This is particularly beneficial in systems where the processor is required to handle large amounts of data or manage multiple tasks simultaneously. By offloading data buffering to the UART, system efficiency and throughput are greatly enhanced.

The device supports a wide range of data formats and baud rates, making it highly versatile and capable of interfacing with various peripherals and systems. Its programmable baud rate generator allows precise adjustment of the communication speed to ensure compatibility and optimize performance across different applications.

One of the key advantages of the SC16C750IB64,151 is its support for enhanced features such as automatic hardware and software flow control. This ensures reliable data transmission even under high traffic conditions, preventing data loss and improving communication reliability. Additionally, the chip includes a complete modem interface, with signals for modem control to facilitate its use in applications that require remote communication.

Built with power management in mind, the NXP SC16C750IB64,151 also includes an infrared (IrDA) encoder and decoder, which allows for the implementation of wireless serial communication, further expanding its range of applications. Its low-power consumption makes it suitable for battery-operated devices where power efficiency is paramount.

With its 64-pin LQFP (Low Profile Quad Flat Package), the SC16C750IB64,151 is designed for easy integration into a wide array of systems. Its robust design and extensive support documentation from NXP ensure that developers can implement this UART IC with confidence, knowing that they have chosen a reliable and high-performing component for their serial communication needs.

You May Also Be Interested in

Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess