EN
  • EN
  • DE

SAF7730HV/N116,557

Part No SAF7730HV/N116,557
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC HD RADIO PROCESSOR 144HLQFP /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Type Car Signal Processor
Clock Rate 400MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP Exposed Pad
Supplier Device Package 144-HLQFP (20x20)
Base Product Number SAF77
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935275674557
Standard Package 300
Win Source Part Number 1211141-SAF7730HV/N116,557
Ultra Librarian 3D Model Ultra Librarian SAF7730HV/N116,557 CAD Model

Description

The SAF7730HV/N116,557 is a high-performance car radio digital signal processor (DSP) designed and manufactured by NXP Semiconductors. This powerful IC is part of NXP's car entertainment solutions, offering an exceptional audio experience for in-vehicle systems. The SAF7730HV/N116,557 is engineered to meet the demanding requirements of modern car radios, providing advanced audio processing capabilities and support for multiple audio sources.

Key Features:

  • Integrated DSP: At the core of the SAF7730HV/N116,557 is a sophisticated digital signal processor that provides high-quality audio processing for a premium listening experience.
  • Multi-Standard Support: The device supports a variety of broadcast standards, including AM, FM, and HD Radio, ensuring compatibility with different regional radio systems.
  • Audio Enhancement: With features such as dynamic bass enhancement, loudness control, and equalization, the SAF7730HV/N116,557 enhances the audio output for a richer and more immersive sound.
  • Flexibility: The DSP offers a flexible programming environment that allows manufacturers to customize the audio processing to suit different vehicle acoustics and speaker configurations.
  • Connectivity: It includes interfaces for connecting to other in-vehicle systems, such as CD players, MP3 players, and satellite radio modules.

Applications:

The SAF7730HV/N116,557 is ideal for a range of in-vehicle entertainment systems, including:

  • High-end car radios
  • Infotainment systems
  • Navigation systems with integrated audio
  • Audio amplifiers with DSP capabilities

Technical Specifications:

  • Supply Voltage: 3.3V
  • Operating Temperature Range: -40°C to +85°C
  • Package: HVQFN
  • Number of Pins: 116

The SAF7730HV/N116,557 from NXP Semiconductors is a testament to the company's commitment to delivering cutting-edge technology for the automotive industry. It is a perfect choice for manufacturers looking to enhance the audio experience in their vehicles with a reliable, high-performance DSP solution.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess