EN
  • EN
  • DE

SAF3560HV/V1103,51

Part No SAF3560HV/V1103,51
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 144HLQFP / Automotive Interface 144-HLQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Product Status Obsolete
Applications Automotive
Interface I2C, SPI, UART
Voltage - Supply 1.2V, 3.3V
Package / Case 144-LQFP Exposed Pad
Supplier Device Package 144-HLQFP (20x20)
Mounting SMD (SMT)
Base Product Number SAF35
Other Names 935290672518
Standard Package 750
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1260884-SAF3560HV/V1103,51
Ultra Librarian 3D Model Ultra Librarian SAF3560HV/V1103,51 CAD Model

Description

Introducing the SAF3560HV/V1103,51 from NXP

The SAF3560HV/V1103,51 is a cutting-edge product from NXP Semiconductors, tailored for the automotive industry. This sophisticated chip is designed to meet the rigorous demands of in-vehicle infotainment systems and telematics, providing a seamless and integrated experience for drivers and passengers alike.

At the heart of the SAF3560HV/V1103,51 is a powerful processing core that enables it to handle complex tasks with ease. Whether it's audio processing, data communication, or signal management, this chip can do it all with high efficiency and reliability. Its robust design ensures that it can withstand the harsh conditions often found in automotive environments, including extreme temperatures, vibrations, and electrical noise.

Key Features:

  • High-Performance Processing: The chip's core is optimized for high-speed data processing, making it ideal for managing multiple in-vehicle infotainment functions simultaneously.
  • Robust Design: Engineered to endure the automotive operational environment, the SAF3560HV/V1103,51 promises long-term performance and durability.
  • Connectivity: With support for various communication protocols, this product ensures seamless integration with other components within the vehicle's network.
  • Audio Excellence: The chip features advanced audio processing capabilities, delivering superior sound quality for an immersive listening experience.
  • Energy Efficient: Despite its power, the SAF3560HV/V1103,51 is designed to be energy-efficient, helping to reduce the overall power consumption of the vehicle's electronic systems.

The SAF3560HV/V1103,51 is not just a testament to NXP's commitment to innovation but also an essential component for any modern vehicle looking to offer a top-tier infotainment system. Its integration into a vehicle's architecture enhances the user experience by providing a responsive and intuitive interface for all in-car entertainment and information needs.

With the SAF3560HV/V1103,51, NXP continues to push the boundaries of what's possible in automotive technology, ensuring that manufacturers can offer the latest features and functionalities to their customers. Whether for navigation, multimedia playback, or vehicle diagnostics, this product stands as a versatile and indispensable part of the automotive electronics landscape.

You May Also Be Interested in

Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess