EN
  • EN
  • DE

SAF1760BE/V1

Part No SAF1760BE/V1
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC USB HOST CTRL HP 128-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Protocol USB
Purpose Controller
Standards USB 2.0
Supply Voltage - Operating 1.8V, 3V, 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 128-LQFP (14x20)
Win Source Part Number 312452-SAF1760BE/V1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAF1760BE/V1 CAD Model

Description

Introducing the NXP SAF1760BE/V1 USB Host Controller

The NXP SAF1760BE/V1 is a cutting-edge USB host controller that provides an efficient and reliable solution for managing USB data transfers. This high-performance IC is designed to cater to the increasing demands of modern USB connectivity requirements in a wide range of applications, from automotive to industrial control systems.

Key Features

  • Enhanced Data Rates: The SAF1760BE/V1 supports high-speed data transfer rates up to 480 Mbps, making it suitable for applications that require fast data exchange, such as video streaming or file transfers.
  • USB 2.0 Compliance: Fully compliant with the USB 2.0 specification, it ensures compatibility with a broad range of USB devices and guarantees a seamless user experience.
  • Multiple Device Support: With its capability to handle up to 16 downstream ports, this host controller can manage multiple USB devices simultaneously, providing flexibility and expandability in system design.
  • Integrated PHY: The inclusion of a built-in Physical Layer (PHY) reduces external component requirements, simplifying the design and reducing overall system cost.
  • Advanced Power Management: It features sophisticated power management options, including support for individual port power control and global power management, which are essential for energy-efficient operations.

Applications

  • Automotive Infotainment Systems
  • Industrial Automation and Control
  • Networking Equipment
  • Medical Devices
  • Consumer Electronics

The NXP SAF1760BE/V1 is not just a hub for connectivity; it is a robust platform that enhances the performance and reliability of systems requiring USB interfaces. Its ability to support various transfer types, including control, bulk, interrupt, and isochronous transfers, makes it a versatile choice for designers looking to incorporate USB functionality into their products.

With its comprehensive feature set and strong support for multiple devices, the NXP SAF1760BE/V1 stands out as a superior choice for developers seeking a USB host controller that can deliver both performance and reliability.

You May Also Be Interested in

Maxim Integrated
Lowest to $10.0855
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5377 $75.0754
4+ $30.8001 $123.2004
6+ $29.8376 $179.0256
8+ $28.8750 $231.0000
11+ $27.9126 $307.0386
14+ $25.0251 $350.3514
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess