EN
  • EN
  • DE

SAA7709H/N109S,518

Part No SAA7709H/N109S,518
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CAR RADIO 80QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Car Signal Processor
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 80-PQFP (14x20)
Win Source Part Number 104053-SAA7709H/N109S,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA7709H/N109S,518 CAD Model

Description

Product Overview: SAA7709H/N109S,518

The SAA7709H/N109S,518 is a state-of-the-art audio processing integrated circuit (IC) from NXP Semiconductors, designed to enhance the auditory experience in automotive applications. This advanced audio processor is a key component in modern car audio systems, offering a range of features that improve sound quality, reduce noise, and provide a rich multimedia experience for drivers and passengers alike.

Key Features

  • Advanced Audio Processing: Equipped with sophisticated signal processing capabilities, the SAA7709H/N109S,518 can manage complex audio tasks, including equalization, bass enhancement, and virtual surround sound emulation.
  • Multi-Standard Support: This IC supports a variety of audio standards, ensuring compatibility with multiple formats and devices, thus offering flexibility in automotive audio system design.
  • Noise Reduction: Its integrated noise reduction system significantly improves the listening environment by minimizing unwanted sounds, such as road noise and engine hum, which are common in automotive settings.
  • High-Quality Sound: The SAA7709H/N109S,518 is engineered to deliver high-fidelity audio, providing a crisp and clear listening experience that rivals premium home audio systems.

Applications

The primary application of the SAA7709H/N109S,518 is in the automotive industry, where it is used to power the audio and infotainment systems of cars, trucks, and other vehicles. Its versatility and high performance make it ideal for:

  • Car audio systems
  • Navigation and infotainment systems
  • Hands-free calling and voice command systems
  • Rear-seat entertainment systems

Technical Specifications

The SAA7709H/N109S,518 comes in a surface-mount package, designed for easy integration into modern automotive electronics. It operates over a wide temperature range suitable for the harsh environments encountered in vehicle applications. The IC also features low power consumption, making it an energy-efficient choice for eco-conscious automotive designs.

Manufacturer Support

NXP Semiconductors provides comprehensive support for the SAA7709H/N109S,518, including detailed datasheets, application notes, and design resources. Customers can rely on NXP's expertise to implement this IC effectively in their automotive audio projects.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess