EN
  • EN
  • DE

SAA7709H/N107S,518

Part No SAA7709H/N107S,518
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CAR RADIO 80QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Car Signal Processor
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 80-PQFP (14x20)
Win Source Part Number 123141-SAA7709H/N107S,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA7709H/N107S,518 CAD Model

Description

The SAA7709H/N107S,518 is a state-of-the-art car radio signal processor developed by NXP Semiconductors, a leader in automotive technology. This advanced processor is designed to enhance the audio and signal processing capabilities within modern car entertainment systems. With its robust design and cutting-edge features, the SAA7709H/N107S,518 is an ideal choice for automotive manufacturers looking to deliver superior audio quality and reliable performance to their customers.

Key Features

  • High-Quality Audio Processing: The SAA7709H/N107S,518 is equipped with sophisticated audio processing algorithms that ensure crystal-clear sound quality, reducing noise and distortion while enhancing audio clarity.
  • Multi-Standard Support: This processor supports a wide range of radio standards, including AM, FM, and various digital broadcasting standards, making it versatile for global market applications.
  • Integrated DSP: The built-in Digital Signal Processor (DSP) offers powerful computing capabilities for complex audio signal manipulation, enabling features such as dynamic bass boost, equalization, and sound staging.
  • Advanced Radio Features: It includes advanced radio features such as automatic frequency control, stereo decoding, and signal strength measurement, which contribute to a stable and high-quality radio reception experience.

Applications

The SAA7709H/N107S,518 is primarily used in car radio systems but its application extends to any automotive audio system that demands high fidelity and advanced signal processing. This includes multimedia interfaces, navigation systems, and hands-free modules that require integration with the vehicle's audio system.

Technical Specifications

  • Supply Voltage: 8.5 to 9.5 V
  • Operating Temperature Range: -40°C to +85°C
  • Package: LQFP-80 (Low Profile Quad Flat Package)
  • Quality and Reliability: Automotive-grade product, compliant with AEC-Q100 standards

With its robust feature set and adherence to stringent automotive quality standards, the SAA7709H/N107S,518 from NXP Semiconductors is a top-tier solution for automotive audio processing needs. Its ability to deliver high-quality audio performance and its support for a wide range of radio standards make it a versatile and essential component in the automotive industry.

You May Also Be Interested in

NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess