EN
  • EN
  • DE

SAA7146AH/V4,557

Part No SAA7146AH/V4,557
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO BRIDGE 160QFP / Video IC GPIO, I2C, PCI 160-QFP (28x28) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tray
Product Status Obsolete
Applications Consumer Video
Control Interface GPIO, I²C, PCI
Voltage - Supply 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 160-BQFP
Supplier Device Package 160-QFP (28x28)
Base Product Number SAA71
Standard Package 120 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 893533-SAA7146AH/V4,557
Ultra Librarian 3D Model Ultra Librarian SAA7146AH/V4,557 CAD Model

Description

The SAA7146AH/V4,557 is a high-performance multimedia bridge scaler chip designed and manufactured by NXP Semiconductors. This versatile IC is engineered to facilitate the smooth processing and transfer of audio and video data between various multimedia systems. It’s an ideal solution for applications that require digital video and audio streaming, editing, and conversion capabilities.

Key Features

  • Advanced Multimedia Processing: Equipped with powerful features to handle complex multimedia tasks, including video capture, scaling, and filtering.
  • High Integration: Integrates multiple functions into a single chip, reducing the need for additional components and simplifying design.
  • Flexible Interface Options: Offers a variety of interfaces to connect with other digital components, such as I²C-bus control, PCI-bus interface, and more.
  • Superior Video Quality: Supports high-resolution video processing to deliver clear and crisp visuals.

Applications

The SAA7146AH/V4,557 is suitable for a range of applications in the multimedia sector. Its advanced capabilities make it perfect for:

  • Video editing systems
  • Digital video recorders
  • PC-based multimedia systems
  • Home entertainment systems
  • Surveillance and security systems

Technical Specifications

Parameter Specification
Package QFP144
Supply Voltage 3.3V
Operating Temperature -40°C to +85°C
Interface Type PCI, I²C

With its robust set of features and capabilities, the SAA7146AH/V4,557 from NXP Semiconductors is a powerful chip that can enhance the performance and functionality of a wide array of multimedia products. Whether you're developing a cutting-edge video editing platform or a sophisticated home entertainment system, this multimedia bridge scaler chip is designed to meet your needs.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $259.7015 $259.7015
2+ $232.8359 $465.6718
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess