EN
  • EN
  • DE

DSC1121AM1-025.0000T

Part No DSC1121AM1-025.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 25.0000MHZ CMOS SMD / 25 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1121
Package Tape & Reel (TR)
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -55°C ~ 125°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting SMD (SMT)
Package / Case 6-SMD, No Lead Exposed Pad
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Base Product Number DSC1121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1044434-DSC1121AM1-025.0000T
Ultra Librarian 3D Model Ultra Librarian DSC1121AM1-025.0000T CAD Model

Description

The DSC1121AM1-025.0000T is a high-performance, precision MEMS oscillator from the renowned manufacturer Microchip Technology. This component is designed to deliver exceptional stability and accuracy for a wide range of electronic applications. With its compact size and low power consumption, it is an ideal choice for modern, space-constrained designs that require reliable clocking solutions.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 25.0000 MHz, providing a stable timing solution for your circuit.
  • Supply Voltage: It is designed to work with a supply voltage of 3.3V, making it compatible with many standard systems.
  • Output Type: The device offers a CMOS output, ensuring compatibility with a wide range of digital circuits.
  • Package: Housed in a compact 4-SMD, no lead package, the DSC1121AM1-025.0000T saves valuable board space without compromising on performance.
  • Temperature Stability: It boasts excellent temperature stability, ensuring consistent performance across a range of environmental conditions.
  • Low Jitter: The low phase jitter of the oscillator makes it suitable for applications requiring high precision, such as advanced communication systems and data converters.

Applications

The DSC1121AM1-025.0000T is versatile enough to be used in a multitude of applications including, but not limited to, networking equipment, wireless communication systems, IoT devices, and portable electronics. Its robust performance ensures reliable operation even in the most demanding situations.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC1121AM1-025.0000T is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. The product is also RoHS compliant, reflecting Microchip Technology's dedication to environmental sustainability.

Ordering Information

For purchasing the DSC1121AM1-025.0000T, customers can place orders directly through Microchip Technology's official website or through authorized distributors. Detailed datasheets and additional product resources are also available to assist with integration and design considerations.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess