EN
  • EN
  • DE

SAA7126H

Part No SAA7126H
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Description Digital video encoder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 311935-SAA7126H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA7126H CAD Model

Description

The NXP SAA7126H is a powerful digital video encoder that converts digital video input into analog composite and S-Video signals compliant with worldwide television standards. This integrated circuit is designed to be highly flexible and is suitable for a wide range of video applications including set-top boxes, DVD players, and personal video recorders.

Key Features

  • Multi-Standard Support: The SAA7126H supports PAL, NTSC, and SECAM video formats, making it versatile for use in different regions and with various video standards.
  • High-Quality Output: With its advanced digital signal processing, the encoder delivers high-quality video output that preserves the clarity and color fidelity of the original digital signal.
  • Programmable Video Parameters: Users have the ability to program various parameters such as brightness, contrast, saturation, and hue to optimize video quality for different displays and environments.
  • On-Chip Filters: Built-in anti-aliasing filters help to reduce artifacts in the video signal, ensuring a cleaner and more stable image.
  • Macrovision Copy Protection: The SAA7126H supports Macrovision copy protection standard on its analog outputs, which helps prevent unauthorized copying of video content.

Technical Specifications

  • Input Formats: Accepts 8-bit ITU-R BT.656 standard digital video input streams.
  • Output Ports: Provides composite video (CVBS) and S-Video (Y/C) outputs.
  • Power Supply: Operates from a single 5V power supply, making it easy to integrate into system designs.
  • Package: Available in a 24-pin plastic thin shrink small outline package (SSOP), suitable for compact electronic assemblies.

Applications

The SAA7126H is ideal for applications that require the conversion of digital video signals to analog format for display on traditional televisions and monitors. Its robust feature set and support for multiple video standards make it an excellent choice for product developers looking to create versatile and high-quality video playback devices.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess