EN
  • EN
  • DE

SAA7115AHL/V1

Part No SAA7115AHL/V1
Manufacturer NXP / Nexperia
Catalog Interface - Encoders, Decoders, Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Category Integrated Circuits(ICs)
Family Interface - Encoders,Decoders,Converters
Win Source Part Number 187541-SAA7115AHL/V1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA7115AHL/V1 CAD Model

Description

NXP SAA7115AHL/V1 Video Decoder

Introducing the NXP SAA7115AHL/V1, a versatile and high-quality video decoder that is designed to meet the rigorous demands of modern multimedia applications. This advanced chip is capable of decoding a wide range of analog video signals, making it an ideal solution for applications such as digital video recorders, surveillance systems, and personal video players.

The SAA7115AHL/V1 supports NTSC, PAL, and SECAM video formats, ensuring compatibility with video sources from around the world. It features an adaptive 4-line comb filter for both the luminance and chrominance signals, which significantly enhances image quality by reducing color bleeding and dot crawl artifacts. This results in a cleaner, sharper video output that is essential for high-resolution displays.

Equipped with a built-in Automatic Gain Control (AGC) circuit, the SAA7115AHL/V1 ensures consistent video signal levels, which is crucial for maintaining stable picture quality under varying input signal conditions. The device also includes a programmable video scaler, which allows for flexible control over the output resolution to match the requirements of the target display.

Connectivity is a strong point for the SAA7115AHL/V1, as it offers a multitude of inputs including composite video, S-Video, and component video interfaces. This makes it easy to integrate the decoder into a variety of video systems without the need for additional conversion hardware. Additionally, the SAA7115AHL/V1 supports fast I²C-bus control for seamless communication with other components within a system.

The SAA7115AHL/V1 is designed with power efficiency in mind, featuring power-saving modes that help to reduce overall energy consumption in end-user devices. This makes it an environmentally friendly choice for energy-conscious consumers and manufacturers.

Overall, the NXP SAA7115AHL/V1 is a highly capable video decoder that offers excellent video quality, a wide range of supported video formats, and a robust feature set that makes it a top choice for developers and manufacturers looking to incorporate reliable video decoding capabilities into their products.

You May Also Be Interested in

Rohm Semiconductor
Video Encoders built-in Image Correction
Lowest to $17.8886
Others
Need more? Email Us
Rohm Semiconductor
Color TV Signal Encoder
Lowest to $1.1769
NXP / Nexperia
Video Encoder 3 DAC 10bit 44-Pin PQFP
Lowest to $4.9477
Analog Devices Inc.
IC VIDEO DECODER SDTV 64-LQFP
Lowest to $6.8999
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Broadcom Limited
IR 3/16 Encode/Decode IC
Lowest to $3.3291
Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us
STMicroelectronics
IC SIGNAL PROC RDS/RDBS 16TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8755 $58.7550
24+ $4.8210 $115.7040
38+ $4.6708 $177.4904
52+ $4.5195 $235.0140
67+ $4.3694 $292.7498
89+ $3.9178 $348.6842
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,465 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess