EN
  • EN
  • DE

SAA7109AE/V1/G,557

Part No SAA7109AE/V1/G,557
Manufacturer NXP / Nexperia
Catalog Interface - CODECs
Description IC CODEC HD VIDEO 156-LBGA / Video, HD Interface 9, 10 b Serial 156-LBGA (15x15)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - CODECs
Mfr NXP USA Inc.
Package Tray
Type Video, HD
Data Interface Serial
Resolution (Bits) 9, 10 b
Number of ADCs / DACs 3 / 2
Sigma Delta No
Voltage - Supply, Analog 3.15V ~ 3.45V
Voltage - Supply, Digital 3.15V ~ 3.45V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 156-LBGA
Supplier Device Package 156-LBGA (15x15)
Base Product Number SAA7109
Other Names 935282274557,SAA7109AE/V1/G,SAA7109AE/V1/G
Standard Package 630
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261723-SAA7109AE/V1/G,557
Ultra Librarian 3D Model Ultra Librarian SAA7109AE/V1/G,557 CAD Model

Description

Introducing the SAA7109AE/V1/G,557 from NXP

The SAA7109AE/V1/G,557 is a state-of-the-art video encoder designed and manufactured by NXP Semiconductors. This advanced integrated circuit is tailored to convert digital video signals into high-quality analog signals, enabling seamless connectivity with traditional display devices and video recording equipment.

Key Features:

  • Digital Video Input: The device accepts digital video input in various formats, making it highly versatile for different applications.
  • Multiple Analog Outputs: It provides composite (CVBS), S-Video (Y/C), and component (YPbPr) outputs, offering compatibility with a wide range of analog video equipment.
  • High Resolution: With support for resolutions up to 1080i, the SAA7109AE/V1/G,557 ensures high-definition video quality for an immersive viewing experience.
  • On-Chip Filtering: The built-in filters help in reducing video noise and artifacts, enhancing the overall visual quality of the output signal.
  • Macrovision Copy Protection: It supports Macrovision copy protection standard on its analog outputs, which helps in preventing unauthorized copying of video content.

Advanced Technology:

The SAA7109AE/V1/G,557 incorporates advanced digital signal processing technology to ensure that the analog output preserves the clarity and color fidelity of the original digital signal. Its robust design is aimed at providing a reliable and consistent performance, which is crucial for professional video applications.

Applications:

Due to its versatile nature, the SAA7109AE/V1/G,557 is suitable for a variety of applications, including:

  • Digital video recorders
  • Set-top boxes
  • Video conferencing systems
  • Home theater systems
  • Professional video editing and broadcasting equipment

Easy Integration:

Designed with ease of integration in mind, the SAA7109AE/V1/G,557 comes in a convenient package that simplifies the design-in process. Its compatibility with standard video formats and interfaces ensures that it can be easily incorporated into existing and new video systems without extensive modifications.

Whether you're developing consumer electronics or professional video equipment, the SAA7109AE/V1/G,557 from NXP stands as a robust and reliable choice for your analog video encoding needs.

You May Also Be Interested in

Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $6.5292
AKM Semiconductor Inc.
Lowest to $2.4359
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
AKM Semiconductor Inc.
Lowest to $16.3637

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess