EN
  • EN
  • DE

SAA5543PS/M4

Part No SAA5543PS/M4
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 311809-SAA5543PS/M4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA5543PS/M4 CAD Model

Description

The NXP SAA5543PS/M4 is a high-performance integrated circuit designed for use in advanced television and video systems. This chip is part of NXP's renowned family of TV processors, which are known for their reliability, versatility, and cutting-edge technology. The SAA5543PS/M4 specifically caters to the needs of modern television designs, providing a robust solution for processing video signals.

Key Features

  • Advanced Video Processing: With its powerful video processing capabilities, the SAA5543PS/M4 can handle a wide range of video formats and resolutions, ensuring compatibility with current broadcasting standards.
  • On-Screen Display (OSD): The chip includes an advanced OSD engine that allows for the display of crisp and clear graphics, text, and information overlays directly on the video output.
  • Teletext Support: It comes with integrated support for teletext, allowing viewers to access text-based information services broadcast alongside TV signals.
  • Multiple Input/Output Options: The SAA5543PS/M4 supports a variety of input and output connections, making it highly adaptable to different audio and video setups.
  • Programmable Control: The device features programmable control options, enabling customization and fine-tuning of video and audio output according to specific requirements.

Applications

The versatility of the SAA5543PS/M4 makes it suitable for a wide range of applications within the consumer electronics industry. It is commonly used in:

  • Standard and high-definition televisions
  • Digital video recorders (DVRs)
  • Set-top boxes for cable, satellite, and terrestrial broadcasts
  • Media centers and home theater systems

Technical Specifications

The SAA5543PS/M4 is built with NXP's commitment to technical excellence, featuring:

  • High integration to reduce the number of external components
  • Low power consumption for energy-efficient operation
  • Excellent signal-to-noise ratio for superior video quality
  • Compatibility with various microcontrollers for ease of integration

In summary, the NXP SAA5543PS/M4 is a sophisticated and versatile IC that offers a comprehensive solution for the complex demands of modern video processing. Its robust feature set ensures it remains a popular choice among manufacturers seeking to deliver high-quality video experiences to consumers.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Mitsubishi
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess