EN
  • EN
  • DE

SA604AHRZ

Part No SA604AHRZ
Manufacturer NXP / Nexperia
Catalog RF Misc ICs and Modules
Description IC FM IF SYSTEM LOW PWR 16UHXQFN / RF IC IF Receiver FM 25MHz 16-HXQFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Function IF Receiver
Frequency 25MHz
RF Type FM
Mounting Type Surface Mount
Package / Case 16-XFQFN Exposed Pad
Supplier Device Package 16-HXQFN (3x3)
Base Product Number SA604
Standard Package 1,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 807672-SA604AHRZ
Ultra Librarian 3D Model Ultra Librarian SA604AHRZ CAD Model

Description

Introducing the SA604AHRZ High-Performance Low-Power FM IF System

The SA604AHRZ by NXP Semiconductors is a state-of-the-art integrated circuit designed for high-performance intermediate frequency (IF) processing in FM radio systems. This versatile component is ideal for a wide range of applications, including mobile phones, communication devices, and sophisticated radio systems requiring low power consumption and high sensitivity.

Key Features of the SA604AHRZ

  • High Sensitivity: The SA604AHRZ boasts an exceptional sensitivity level, which ensures clear signal reception even in environments with weak signal strength.
  • Low Power Consumption: Engineered for efficiency, the device operates with minimal power, making it perfect for battery-operated devices where longevity is crucial.
  • Wide Operating Frequency: This IF system can handle a broad range of frequencies, offering flexibility and compatibility with various FM band requirements.
  • Integrated Oscillator: The inclusion of an on-chip oscillator simplifies the design process, reducing the number of external components required.
  • Flexible Signal Processing: The SA604AHRZ is equipped with an RSSI (Received Signal Strength Indicator), quadrature detector, and limiter with an output for AFC (Automatic Frequency Control), providing comprehensive signal processing capabilities.

Applications

The versatility of the SA604AHRZ makes it suitable for a host of applications, such as:

  • Portable and car FM radio receivers
  • Wireless communication devices
  • High-fidelity audio systems with FM capabilities
  • Professional telecommunication infrastructure

Quality and Reliability

NXP's commitment to quality ensures that the SA604AHRZ meets the highest standards of reliability and performance. This product is available in a compact surface-mount package, which allows for seamless integration into modern electronic designs.

In summary, the SA604AHRZ is a top-tier choice for designers seeking a reliable, high-performance FM IF system that combines sensitivity, efficiency, and integration ease. Its robust feature set and adaptability make it an invaluable component for the next generation of FM radio solutions.

You May Also Be Interested in

Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
SINGLE BIAS NETWORK 18-40GHZ
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Lowest to $6.5872
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.5672 $93.1344
3+ $38.2090 $114.6270
5+ $37.0149 $185.0745
6+ $35.8209 $214.9254
8+ $34.6269 $277.0152
10+ $31.0448 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess