EN
  • EN
  • DE

LTC4219CDHC-5#TRPBF

Part No LTC4219CDHC-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CONTROLLER HOT SWAP 5A 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller, Monitor
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout
Supply Voltage - Operating 2.9 V to 15 V
Current - Output (Max) 5.6A
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1.6mA
Mounting SMD (SMT)
Case / Package 16-DFN (5x3)
Feature Pins /EN1, /EN2, FB, /FLT, IMON, ISET, /PG, TIMER
Win Source Part Number 119989-LTC4219CDHC-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4219CDHC-5#TRPBF CAD Model

Description

LTC4219CDHC-5#TRPBF - Hot Swap Controller from Linear Technology

The LTC4219CDHC-5#TRPBF is a sophisticated hot swap controller designed by Linear Technology to facilitate safe board insertion and removal from a live backplane. This integrated circuit helps to prevent damage caused by inrush currents, which can occur during the connection of boards to a powered system. By controlling the inrush current, the LTC4219CDHC-5#TRPBF ensures that the electronic components on the board are protected, as well as the power supply from being disrupted or damaged.

Encased in a compact 16-lead DFN (4mm x 3mm) package, the LTC4219CDHC-5#TRPBF is optimized for space-constrained applications. Its operating voltage range is from 2.9V to 26.5V, which makes it versatile for various systems. The device supports a 5A current limit, which is ideal for a wide range of applications, from servers and storage systems to network equipment and industrial applications.

One of the key features of the LTC4219CDHC-5#TRPBF is its adjustable current limit. This allows designers to set the maximum inrush current according to their specific requirements, ensuring compatibility with different types of loads. Additionally, the device offers an adjustable overcurrent timeout, providing further protection by defining the duration that the current can exceed the limit before a fault is declared.

The LTC4219CDHC-5#TRPBF also includes a multifunction TIMER pin that serves to control the overcurrent timeout, the circuit breaker trip delay, and the power good delay, offering a high degree of customization to the user. Moreover, the presence of a power good output makes it easy to interface with other system components, signaling when the voltage has stabilized and the board is ready for operation.

With its integrated features, the LTC4219CDHC-5#TRPBF provides a reliable solution for managing power distribution in hot-swap environments. Its robust design ensures that your electronic systems operate safely and efficiently, minimizing downtime and maintenance costs associated with power-related issues.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2846 $58.2768
20+ $5.9771 $119.5420
30+ $5.7912 $173.7360
42+ $5.6041 $235.3722
54+ $5.4170 $292.5180
72+ $4.8568 $349.6896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess