EN
  • EN
  • DE

SA56004HD,112

Part No SA56004HD,112
Manufacturer NXP / Nexperia
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE I2C/SMBUS 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Tube/Rail
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C to 125°C
Sensing Temperature - Remote -40°C to 125°C
Output Type I²C/SMBus
Supply Voltage - Operating 3 V to 5.5 V
Resolution 10 b
Features Output Switch, Programmable Limit
Accuracy - Highest (Lowest) ±2°C (±3°C)
Testing Conditions 60°C to 100°C (-40°C to 125°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 118009-SA56004HD,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA56004HD,112 CAD Model

Description

The SA56004HD,112 is a cutting-edge temperature sensor from NXP Semiconductors, designed to provide precise temperature measurements in a variety of applications. This sensor is part of NXP's comprehensive portfolio of temperature monitoring solutions that are known for their reliability, accuracy, and ease of integration.

Key Features

  • High Accuracy: The SA56004HD,112 offers exceptional measurement accuracy, making it suitable for critical applications where temperature monitoring is vital.
  • Digital Interface: It features a digital I2C-bus interface, which allows for easy communication with microcontrollers and other digital systems.
  • Programmable Resolution: Users can program the resolution of temperature readings to match the precision requirements of their specific application.
  • Wide Temperature Range: This sensor can measure temperatures across a broad range, ensuring versatility across different environments.
  • Low Power Consumption: It is designed to operate with minimal power usage, making it ideal for battery-powered or energy-sensitive systems.

Applications

The SA56004HD,112 is perfect for a range of applications, including but not limited to:

  • Industrial systems
  • Telecommunication equipment
  • Computer servers
  • Medical devices
  • Consumer electronics

Technical Specifications

Attribute Value
Accuracy ±1°C (max)
Supply Voltage 2.7V to 5.5V
Interface I2C-bus
Operating Temperature Range -55°C to +125°C
Package 8-pin TSSOP

With its robust feature set and flexible application range, the SA56004HD,112 from NXP Semiconductors is an excellent choice for designers and engineers looking to integrate a reliable temperature sensing solution into their projects.

You May Also Be Interested in

Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess