EN
  • EN
  • DE

S9S12VR64F2VLC

Part No S9S12VR64F2VLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 32LQFP / MCU 16-bit S12 CISC 64KB Flash 9V/12V/15V Automotive 32-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S12 MagniV
Packaging Tray
Part Status Obsolete(EOL)
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity IrDA, LIN, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 16
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 2K x 8
Supply Voltage 3.13 V ~ 5.5 V
Data Converters A/D 2x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 793789-S9S12VR64F2VLC
Popularity Medium
Supply and Demand Status Limited
Family Name S9S12VR64
Introduction Date June 27, 2012
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian S9S12VR64F2VLC CAD Model

Description

The NXP S9S12VR64F2VLC is a high-performance microcontroller designed for automotive and industrial applications. It is part of the S12 MagniV family, which integrates a sophisticated S12 core with smart analog, communication, and timing functions. This microcontroller is perfect for those seeking a single-chip solution that reduces system complexity and cost while providing exceptional functionality and reliability.

Key Features:

  • Core: The S9S12VR64F2VLC features a 16-bit HCS12 CPU core with a maximum operating frequency of 32 MHz, offering a balanced trade-off between processing power and energy efficiency.
  • Memory: It comes with 64KB of Flash memory and 4KB of RAM, providing ample space for code storage and efficient data management.
  • Analog Integration: The microcontroller includes an array of analog features such as a 12-bit analog-to-digital converter (ADC), multiple channel PWMs, and analog comparators, which simplify circuit design and enhance system response.
  • Communication Interfaces: Equipped with multiple communication interfaces, including CAN, LIN, and SPI, this microcontroller ensures versatile connectivity options for various automotive and industrial protocols.
  • Robust I/O: A comprehensive set of input/output options is provided, supporting a wide range of sensors and actuators necessary for complex control tasks.
  • Package: The S9S12VR64F2VLC is available in a 64-LQFP package, ensuring a compact footprint for space-constrained applications.
  • Temperature Range: It operates over an extended temperature range, making it suitable for harsh environmental conditions often encountered in automotive and industrial settings.

Applications:

The S9S12VR64F2VLC microcontroller is ideal for a variety of applications, including but not limited to:

  • Body control modules
  • Automotive sensor nodes
  • Motor control systems
  • Industrial control systems

With its robust feature set and integrated analog components, the NXP S9S12VR64F2VLC microcontroller is a versatile solution that meets the stringent requirements of the automotive and industrial markets. Its single-chip design reduces overall system costs and simplifies the development process, making it a top choice for engineers and designers.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess