EN
  • EN
  • DE

S9S12T64J1MPKE1

Part No S9S12T64J1MPKE1
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features S12 series Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH
Manufacturer NXP
Package Tray
Part Status Not For New Designs
Core Processor S12
Core Size 16-Bit
Speed 32MHz
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Operating Temperature Range -40°C ~ 125°C (TA)
Family Name S9S12
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 480
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932955-S9S12T64J1MPKE1
Ultra Librarian 3D Model Ultra Librarian S9S12T64J1MPKE1 CAD Model

Description

Product Overview: NXP S9S12T64J1MPKE1 Microcontroller

The NXP S9S12T64J1MPKE1 is a powerful and versatile microcontroller designed to cater to the demanding needs of automotive and industrial applications. It is part of the S12 MagniV portfolio, which integrates a sophisticated MCU with smart MOSFET drivers, making it an ideal solution for complex control systems.

Key Features

  • Advanced Core: At the heart of the S9S12T64J1MPKE1 is the HCS12 core, which operates at up to 50 MHz. This 16-bit microcontroller core ensures swift processing and real-time responsiveness, which is essential for time-critical tasks in automotive control units.
  • Memory: The device comes with 64KB of flash memory, providing ample space for application code, and 4KB of RAM for efficient data handling and processing.
  • Robust I/O Options: A variety of input/output options are available, including digital and analog interfaces, which enable the microcontroller to interact with sensors, actuators, and other peripheral devices.
  • Integrated CAN Interface: With a built-in Controller Area Network (CAN) interface, the S9S12T64J1MPKE1 facilitates reliable communication in vehicle networks, allowing for the exchange of control messages with minimal latency.
  • Enhanced Safety Features: Safety is a paramount concern in automotive applications. This MCU includes features like watchdog timers and low-voltage detection circuits to ensure reliable operation under various conditions.
  • Package: It is available in a 64-pin LQFP package, which is suitable for compact designs and ensures a small footprint on the PCB.

Applications

The NXP S9S12T64J1MPKE1 microcontroller is designed to address the needs of complex automotive systems such as body control modules, gateways, and sensor nodes. Its robust feature set also makes it suitable for a range of industrial applications where reliable performance and real-time control are required.

Conclusion

With its powerful HCS12 core, ample memory, and comprehensive set of peripherals, the NXP S9S12T64J1MPKE1 is a microcontroller that offers a balance of performance, integration, and reliability. Its design and features make it an excellent choice for designers looking to create advanced, safe, and efficient automotive and industrial control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess