EN
  • EN
  • DE

S9S12H256J2VFVER

Part No S9S12H256J2VFVER
Manufacturer NXP / Nexperia
Catalog OEM Souring
Description MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462440-S9S12H256J2VFVER
Manufacturer NXP
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor HCS12
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, I²C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals LCD, LVD, POR, PWM, WDT
Number of I/O 117
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 12K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature -40°C ~ 105°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 144-LQFP (20x20)
Package / Case 144-LQFP
Ultra Librarian 3D Model Ultra Librarian S9S12H256J2VFVER CAD Model

Description

Produced by NXP Semiconductors, the S9S12H256J2VFVER is a part of the HCS12 family of 16-bit microcontrollers designed for automotive and industrial applications. This microcontroller is renowned for its high degree of integration, featuring rich on-chip peripherals enabling a reduction in system costs and complexity. With its advanced timer systems, multiple communication interfaces, and robust input/output options, it suits a wide range of control and interface applications. The S9S12H256J2VFVER is built to tackle the rigorous demands of real-time embedded systems, offering ergonomic design enhancements that significantly lower power consumption and improve system reliability. NXP's emphasis on development support through comprehensive toolchains and software libraries ensures that designers can maximize the functionality of the HCS12 microcontroller efficiently.

You May Also Be Interested in

Texas Instruments
AFE Configurable AFE
Lowest to $2.7273
Yageo
SMD 5.36 kOhms 125 mW 0805 1%
Lowest to $0.0013
Torex Semiconductor Ltd
Step down DC
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba
Need more? Email Us
Texas Instruments
High-speed 480-Mbps USB 2.0 OTG Transceiver
Lowest to $0.9421
Texas Instruments
Multiplexer Switch ICs 12Ch 1:2 MUX/DEMUX
Need more? Email Us
Texas Instruments
LDO Voltage Regulators
Lowest to $0.7783
Texas Instruments
LIN Transceivers
Lowest to $6.5707
Texas Instruments
Galvanically Isolated Gate Drivers
Lowest to $2.9980

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess