EN
  • EN
  • DE

S9S08SG32E1MTJR

Part No S9S08SG32E1MTJR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series S08
Package Tape & Reel
Product Status Active
Programmable Not Verified
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 16
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number S9S08
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 663272-S9S08SG32E1MTJR
Ultra Librarian 3D Model Ultra Librarian S9S08SG32E1MTJR CAD Model

Description

The NXP S9S08SG32E1MTJR is a versatile and powerful microcontroller that is part of the S08 family of 8-bit MCUs. Designed for a wide range of applications, this MCU is particularly well-suited for automotive and industrial control systems, consumer electronics, and smart sensors. With its robust feature set and high level of integration, the S9S08SG32E1MTJR provides a cost-effective solution for complex embedded systems.

Key Features:

  • Core: The device features an HCS08 core which operates at a maximum frequency of 40 MHz, offering a balanced performance for both speed and power consumption.
  • Memory: It comes with 32KB of flash memory and 2KB of RAM, providing ample space for program storage and efficient data management.
  • Digital and Analog Peripherals: The microcontroller includes a range of peripherals such as multiple channel 16-bit timers, an 8-channel 10-bit analog-to-digital converter (ADC), and a serial communications interface that supports I2C, SPI, and SCI protocols.
  • GPIO: With up to 38 general-purpose input/output (GPIO) pins, the S9S08SG32E1MTJR offers flexibility for interfacing with a wide array of external devices and sensors.
  • Supply Voltage: It operates within a supply voltage range of 2.7V to 5.5V, accommodating various power supply options and ensuring compatibility with both 3.3V and 5V logic levels.
  • Temperature Range: The MCU is designed to perform reliably in extreme conditions, with an operational temperature range of -40°C to 85°C.
  • Package: The device is available in a compact 44-pin LQFP package, which is ideal for space-constrained applications.

The S9S08SG32E1MTJR also emphasizes ease of development, with support for the CodeWarrior Development Studio for Microcontrollers, an integrated development environment (IDE) that simplifies coding, debugging, and programming tasks. Additionally, the MCU's on-chip debugging capabilities facilitate real-time testing and troubleshooting.

Whether you're developing automotive control units, designing sophisticated industrial automation systems, or creating innovative consumer electronics, the NXP S9S08SG32E1MTJR microcontroller offers the performance, reliability, and features needed to bring your projects to life.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3622 $51.9684
52+ $1.9382 $100.7864
80+ $1.8777 $150.2160
111+ $1.8171 $201.6981
143+ $1.7565 $251.1795
191+ $1.5748 $300.7868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,851 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess