EN
  • EN
  • DE
  • IT

S9S08QD4J2MSC

Part No S9S08QD4J2MSC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit S08 CISC 4KB Flash 3.3V/5V Automotive 8-Pin SOIC N Tube | IC MCU 8BIT 4KB FLASH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Core Processor S08
Data Bus Width 8-Bit
Speed 16MHz
Peripherals LVD, POR, PWM, WDT
The number of I/O 4
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Date RAM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 98
MSL Level 3 (168 Hours)
Win Source Part Number 734189-S9S08QD4J2MSC
Family Name S9S08QD4
Introduction Date July 13, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S9S08QD4J2MSC CAD Model

Description

The NXP S9S08QD4J2MSC is a high-performance microcontroller designed to cater to a wide range of applications that require a balance between cost and capabilities. This 8-bit MCU from NXP's S08 family is built on a HCS08 core, which is well-regarded for its efficiency and reliability in embedded systems.

Key Features

  • CPU: 8-bit HCS08 Central Processing Unit (CPU) with up to 40 MHz bus frequency, providing a robust platform for processing and control tasks.
  • Flash Memory: 4 KB of on-chip in-circuit programmable flash memory with a 10,000 write/erase cycle endurance, ensuring ample space for application code and data storage.
  • RAM: 256 bytes of Random Access Memory (RAM), offering sufficient volatile memory for runtime operations and data handling.
  • I/O Pins: Multiple general-purpose input/output (GPIO) pins that allow for interfacing with sensors, actuators, and other peripherals.
  • Timers: Integrated 8-bit and 16-bit timer/pulse-width modulators (PWM) for precise event timing and control.
  • Communication Interfaces: Built-in support for Serial Peripheral Interface (SPI) and Inter-Integrated Circuit (I²C) communication, enabling connectivity with a variety of external devices.
  • Analog-to-Digital Converter: 10-bit ADC with multiple channels for accurate analog signal conversion.
  • Supply Voltage: Operates within a range of 2.7V to 5.5V, providing flexibility in different power environments.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, suitable for harsh operating conditions.

Applications

The versatility of the S9S08QD4J2MSC makes it ideal for a broad spectrum of applications, including but not limited to industrial control systems, automotive electronics, home automation, consumer electronics, and medical devices. Its combination of processing power, memory options, and robust I/O capabilities allows designers to create complex and reliable systems without compromising on cost or size.

Design Support

NXP offers comprehensive support for the S9S08QD4J2MSC with development tools, software libraries, and documentation to assist engineers in accelerating their product development cycles. This support, coupled with the microcontroller's feature set, helps streamline the design process and bring products to market more quickly and efficiently.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess