EN
  • EN
  • DE
  • IT

S9S08AW48E5VFDE

Part No S9S08AW48E5VFDE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S08 series Microcontroller IC 8-Bit 40MHz 48KB (48K x 8) FLASH 48-QFN-EP (7x7)
Manufacturer NXP
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 38
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-QFN-EP (7x7)
Family Name S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893357-S9S08AW48E5VFDE
Ultra Librarian 3D Model Ultra Librarian S9S08AW48E5VFDE CAD Model

Description

The NXP S9S08AW48E5VFDE is a high-performance microcontroller designed for a wide range of applications, from automotive systems to industrial control. This robust microcontroller is part of the S08 family and is engineered to provide a perfect blend of power efficiency and processing capabilities.

Key Features:

  • Core: The device features an 8-bit HCS08 central processing unit (CPU) that strikes a balance between speed and power consumption. It operates at a maximum frequency of 40 MHz, providing swift execution of instructions and efficient handling of tasks.
  • Memory: It comes with 48 KB of on-chip flash memory, allowing ample space for program storage, and 2 KB of RAM for temporary data storage during operation.
  • Advanced Clocking: The microcontroller includes a precision trimming oscillator that ensures accurate clock generation for time-sensitive applications, reducing the need for external components.
  • Robust I/O Options: With up to 38 general-purpose input/output (GPIO) pins, the S9S08AW48E5VFDE provides flexibility for interfacing with a variety of peripherals and sensors.
  • Integrated Peripherals: The device boasts a rich set of peripherals, including multiple serial communications interfaces, an 8-channel 10-bit analog-to-digital converter (ADC), and a 2-channel timer/pulse-width modulator (TPM) for complex timing operations.
  • Low Power Modes: Multiple power-saving modes are available to reduce power consumption during idle periods, making it ideal for battery-powered or energy-sensitive applications.

Applications:

The versatility of the NXP S9S08AW48E5VFDE microcontroller makes it suitable for a plethora of applications. It is commonly used in automotive control systems, including body electronics and sensor modules. In the industrial domain, it serves as the brain for process control, automation, and monitoring systems. Its reliable performance also makes it a preferred choice for smart home devices, consumer electronics, and portable medical equipment.

Package and Quality:

This microcontroller is available in a 48-pin LQFP (Low-Profile Quad Flat Package) that ensures a compact footprint while offering adequate pin access for complex circuit designs. NXP’s commitment to quality is evident in the S9S08AW48E5VFDE, with rigorous testing and quality control measures in place to deliver consistent and reliable performance.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess