EN
  • EN
  • DE
  • IT

S912ZVLA12F0CLCR

Part No S912ZVLA12F0CLCR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 32LQFP  /  S12Z series Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 32-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tape & Reel (TR)
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I²C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 19
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Supply Voltage - Operating 5.5V ~ 18V
Data Converters A/D 6x10b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number S912
Other Names 935369304528
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263776-S912ZVLA12F0CLCR
Ultra Librarian 3D Model Ultra Librarian S912ZVLA12F0CLCR CAD Model

Description

The NXP S912ZVLA12F0CLCR microcontroller is a high-performance device designed for automotive and industrial applications. This product is part of the S12 MagniV portfolio, which integrates a sophisticated MCU with the necessary analog components to deliver a comprehensive solution for complex control systems.

Key Features

  • Integrated Analog Components: The S912ZVLA12F0CLCR comes with built-in analog features, such as ADCs (Analog-to-Digital Converters), DACs (Digital-to-Analog Converters), and voltage regulators, reducing the need for external components and simplifying design.
  • Advanced MCU Core: At the heart of the device is a 16-bit S12 core, offering up to 25 MHz bus speed, which provides robust processing capabilities for demanding applications.
  • Memory Configuration: This microcontroller includes 128 KB of flash memory and 8 KB of RAM, ensuring ample space for complex programs and efficient data handling.
  • Robust I/O Options: With a variety of input/output options, including multiple GPIO pins, PWM channels, and communication interfaces like SPI, I2C, and CAN, this microcontroller can handle a wide range of peripheral devices.
  • Automotive-Grade: The S912ZVLA12F0CLCR is designed to meet stringent automotive requirements, providing reliable performance in harsh environments and over extended temperature ranges.

Applications

The versatility of the S912ZVLA12F0CLCR makes it suitable for a wide array of applications, particularly in the automotive sector, where it can be used for engine control, body electronics, and sensor interfacing. It is also well-suited for industrial control systems that require a high level of integration and reliability.

Quality and Support

NXP is known for its commitment to quality and long-term support for its products. The S912ZVLA12F0CLCR microcontroller is backed by NXP's extensive documentation, development tools, and software libraries, which facilitate rapid development and deployment of applications across various industries.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess